Analog Devices Inc. LTC3553EUD#TRPBF
The LTC3553EUD#TRPBF is a versatile and highly integrated power management solution designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This product is particularly suitable for portable applications, providing efficient power management in a compact, low-profile package.
Key Features
- Integrated Solution: The LTC3553EUD#TRPBF integrates multiple functions into one package, including a standalone battery charger, a synchronous step-down regulator, and dual synchronous step-up DC/DC converters. This level of integration facilitates a streamlined design process and reduces the overall footprint on the PCB.
- Power Efficiency: With its high-efficiency power conversion capabilities, this device ensures extended battery life for portable devices, which is critical for user satisfaction and device performance.
- Programmable Charge Rate: The standalone battery charger provides a programmable charge rate up to 950mA, which allows for fast charging of the battery, minimizing the time the device needs to be plugged in.
- Wide Input Voltage Range: The LTC3553EUD#TRPBF is designed to operate over a wide input voltage range, accommodating various battery chemistries and configurations.
Applications
- Smartphones
- Portable Media Players
- Handheld Devices
- GPS Devices
- Other Battery-Powered Consumer Electronics
Technical Specifications
- Package: 16-Lead (3mm × 3mm) QFN
- Operating Temperature: -40°C to +85°C
- Charge Current: Up to 950mA
- Input Voltage Range: 4.35V to 5.5V
The LTC3553EUD#TRPBF is provided in a QFN package, which is known for its excellent thermal performance and space-saving characteristics. This product is also offered in a tape and reel package (denoted by the #TRPBF suffix), which is optimized for automated manufacturing processes, ensuring efficient assembly and reduced production costs.
Overall, the LTC3553EUD#TRPBF from Analog Devices Inc. is an ideal choice for designers who are looking for a power management IC that combines efficiency, versatility, and space-saving attributes to enhance the performance and usability of their portable electronic devices.