EN
  • EN
  • DE

S11153-01MT

Part No S11153-01MT
Manufacturer Hamamatsu
Catalog Misc Products
Description Photo IC diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hamamatsu
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836196-S11153-01MT
Ultra Librarian 3D Model Ultra Librarian S11153-01MT CAD Model

Description

The S11153-01MT is a silicon photodiode array manufactured by Hamamatsu. It's designed for spectrophotometry and other light sensing applications requiring precise measurement of light intensity across multiple channels. This photodiode array is characterized by its high sensitivity, low dark current, and excellent uniformity.

Applications

  • Spectrophotometry: Accurate measurement of light absorption and transmission in chemical and biological samples.
  • Colorimetry: Precise color measurement in various industrial and scientific applications.
  • Optical Spectroscopy: Analyzing the spectral composition of light sources.
  • Environmental Monitoring: Detecting and quantifying pollutants through light absorption techniques.
  • Medical Diagnostics: Analyzing biological samples through optical measurements.

Features

  • Silicon Photodiode Array: Multiple photodiodes arranged in a linear or two-dimensional array.
  • High Sensitivity: Detects even weak light signals with high accuracy.
  • Low Dark Current: Minimizes noise and improves signal-to-noise ratio.
  • Excellent Uniformity: Consistent response across all photodiodes in the array.
  • Wide Spectral Response: Covers a broad range of wavelengths, depending on the specific model.
  • Compact Size: Facilitates integration into various analytical instruments.

Benefits

  • Precise Light Measurement: Enables accurate and reliable measurement of light intensity.
  • High Signal-to-Noise Ratio: Minimizes noise and enhances the detection of weak signals.
  • Accurate Spectral Analysis: Provides detailed information about the spectral composition of light.
  • Improved Measurement Accuracy: Excellent uniformity ensures consistent response across all photodiodes.
  • Versatile Applications: Suitable for a wide range of spectrophotometry, colorimetry, and spectroscopy applications.

Additional Details

The S11153-01MT photodiode array requires appropriate signal processing circuitry for amplification and data acquisition. It's essential to consult the product datasheet for detailed specifications, including spectral response, dark current characteristics, and recommended operating conditions. Proper thermal management is crucial to maintain stable performance. The datasheet also provides information on handling and storage to prevent damage to the array.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess