EN
  • EN
  • DE

LTC2387IUH-16#PBF

Part No LTC2387IUH-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 15M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number LTC2387
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 879233-LTC2387IUH-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2387IUH-16#PBF CAD Model

Description

Product Overview: LTC2387IUH-16#PBF

The LTC2387IUH-16#PBF is a high-performance, 16-bit, 15Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to bring exceptional accuracy and speed to a wide range of applications, including medical imaging, communications, industrial automation, and data acquisition systems. This ADC is a part of Analog Devices' Ultrahigh Speed ADC series, which is renowned for delivering top-notch performance in demanding environments.

Key Features

  • Precision Performance: With 16-bit resolution, the LTC2387IUH-16#PBF offers precise digital representation of analog signals, ensuring fine detail is captured with high fidelity.
  • High Sampling Rate: The device's 15Msps sampling rate makes it suitable for high-speed applications, capturing rapid signal changes without sacrificing accuracy.
  • No Pipeline Delay: The LTC2387IUH-16#PBF features no latency, making it ideal for control loop applications where immediate data processing is critical.
  • Wide Input Range: This ADC supports a flexible input range, accommodating a variety of signal amplitudes for versatile use cases.
  • Digital Interface: It includes a user-friendly SPI-compatible serial interface that simplifies the integration with most microcontrollers and digital signal processors.
  • Power Efficiency: The device is designed for low power consumption, which is essential for portable and battery-powered applications.
  • Package: Housed in a compact 5mm x 5mm QFN package, the LTC2387IUH-16#PBF is suitable for space-constrained applications.

Applications

The versatility of the LTC2387IUH-16#PBF allows it to be used in a variety of demanding applications:

  • High-Speed Data Acquisition
  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Process Control
  • Instrumentation
  • Automated Test Equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2387IUH-16#PBF is built to meet the stringent requirements of industrial and commercial applications. Furthermore, comprehensive technical support and documentation are available to assist with integration, development, and troubleshooting, making the implementation of this ADC as seamless as possible.

With its combination of precision, speed, and versatility, the LTC2387IUH-16#PBF from Analog Devices Inc. is an excellent choice for any application requiring a high-performance ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.7294 $83.7294
2+ $81.1128 $162.2256
3+ $78.4963 $235.4889
4+ $75.8797 $303.5188
5+ $68.0301 $340.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess