EN
  • EN
  • DE

LTC1344AIG#TRPBF

Part No LTC1344AIG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Terminators
Description IC CABLE TERM MULTIPROTCL 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Cable Terminator 6 Terminations 24-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name LTC1344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879046-LTC1344AIG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1344AIG#TRPBF CAD Model

Description

Product Overview: LTC1344AIG#TRPBF

The LTC1344AIG#TRPBF is a high-performance cable transceiver from Analog Devices Inc., designed to facilitate robust communication in demanding environments. This integrated circuit is part of the LTC1344A series and is specifically engineered to provide reliable data transmission over long distances and in electrically noisy conditions.

Key Features

  • High-Speed Interface: The device supports high-speed full-duplex data communication, making it ideal for applications requiring rapid data transfer.
  • Enhanced ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.
  • Low Power Consumption: The LTC1344AIG#TRPBF is designed for low power operation, which is critical for energy-sensitive applications.
  • Robust Signal Integrity: It features advanced signal conditioning capabilities that ensure signal integrity over extended cable lengths.
  • Hot-Swap Capability: The device includes hot-swap functionality, allowing users to connect or disconnect it without powering down the system.
  • Wide Operating Temperature Range: The transceiver operates over a broad temperature range, ensuring reliability across various environmental conditions.

Applications

The LTC1344AIG#TRPBF is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Network equipment
  • Data acquisition systems
  • High-speed data communication links
  • Automotive infotainment systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1344AIG#TRPBF is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for critical applications. The device is offered in a rugged, 24-lead SSOP package, providing a compact solution for space-constrained applications.

Whether you are developing a sophisticated industrial network or a high-speed data interface, the LTC1344AIG#TRPBF from Analog Devices Inc. offers the performance, reliability, and features necessary to meet the challenges of modern electronic design.

You May Also Be Interested in

Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0303 $82.0606
3+ $33.6659 $100.9977
5+ $32.6139 $163.0695
7+ $31.5618 $220.9326
9+ $30.5098 $274.5882
11+ $27.3536 $300.8896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess