Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Unitrode
Package Bulk
Product Status Active
Type SCSI, LVD, SE
Number of Terminations 9
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Standard Package 102 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938093-UCC5672MWP
Ultra Librarian 3D Model Ultra Librarian UCC5672MWP CAD Model

Description

The UCC5672MWP is an interface signal terminator integrated circuit (IC) designed for SCSI, LVD, and SE applications and manufactured by Unitrode.

  • Package: Bulk
  • Standard Package: 102 Pieces
  • Terminations: 9
  • Voltage Supply: 2.7V to 5.25V
  • Mounting Type: Surface Mount
  • Package/Case: 36-BSOP (0.295", 7.50mm Width)
  • Supplier Device Package: 36-SSOP
  • Operating Temperature: 0°C to 70°C
  • Product Status: Active
  • MSL Level: 1 (Unlimited)
  • REACH: REACH Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
ECAD model for LTC1344CG#TRPBF
ON Semiconductor
TRMINATOR USB PORT 22OHM SOT23-6
Lowest to $0.7321
ECAD model for PACUSB-U3Y6
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Need more? Email Us
ECAD model for DS2108S+T&R
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $2.1188
ECAD model for DS2118MB+T&R
ON Semiconductor
TERMINATOR USB PORT 33OHM SC70-6
Lowest to $0.2574
ECAD model for PACUSB-U2R
Rohm Semiconductor
SCSI active terminator
Lowest to $1.0811
ECAD model for BH9595FP-Y
Maxim Integrated
SCSI Terminator
Need more? Email Us
ECAD model for DS21S07AE/T
ON Semiconductor
Need more? Email Us
ECAD model for PACUSB-U2B
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Need more? Email Us
ECAD model for DS21S07AE

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.5854 $106.5854
2+ $87.4546 $174.9092
3+ $84.7217 $254.1651
4+ $81.9888 $327.9552
5+ $79.2558 $396.2790
6+ $71.0569 $426.3414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention