EN
  • EN
  • DE

LT6700CDCB-2#TRPBF

Part No LT6700CDCB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Comparator with Voltage Reference Open Collector 6-DFN (2x3)
Manufacturer Analog Devices Inc.
Series Over-The-Top®
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LT6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878937-LT6700CDCB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6700CDCB-2#TRPBF CAD Model

Description

The LT6700CDCB-2#TRPBF is a versatile low power comparator with an integrated voltage reference, designed and manufactured by Analog Devices Inc. This high-performance component is particularly suitable for portable and battery-powered applications where power efficiency is critical.

Key Features:

  • Integrated Voltage Reference: The LT6700 features an internal 400mV reference voltage, which simplifies design and reduces component count.
  • Dual Comparator: This device includes two independent comparators, allowing for multiple threshold detections or time-delayed triggering.
  • Low Power Consumption: With a quiescent current of just 6.5uA per comparator, the LT6700 is optimized for battery-powered systems and helps to extend battery life.
  • Wide Input Voltage Range: The input voltage range extends from 1.4V to 18V, accommodating a broad spectrum of signal levels.
  • Flexible Power Supply: The operating voltage range of 2.5V to 5.5V offers compatibility with a variety of power sources, including standard logic levels.

Applications:

The LT6700CDCB-2#TRPBF is ideal for a range of applications, including but not limited to:

  • Battery-powered devices
  • Threshold detection and monitoring
  • Portable medical devices
  • Industrial controls
  • Automotive systems
  • Power management systems

Package and Availability:

The device comes in a compact 6-lead DFN package, offering a space-saving solution for modern electronics. The LT6700CDCB-2#TRPBF is available in tape and reel packaging (denoted by the suffix TRPBF), which facilitates automated manufacturing processes.

Conclusion:

With its low power consumption, integrated voltage reference, and dual comparator design, the LT6700CDCB-2#TRPBF from Analog Devices Inc. is a highly efficient solution for a multitude of applications requiring precise voltage monitoring and control. Its small form factor and wide operating voltage range make it a versatile choice for designers looking to optimize their power-sensitive systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,224 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess