EN
  • EN
  • DE
  • IT

LT6108IMS8-1#TRPBF

Part No LT6108IMS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT6108
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 878875-LT6108IMS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6108IMS8-1#TRPBF CAD Model

Description

Product Overview: LT6108IMS8-1#TRPBF

The LT6108IMS8-1#TRPBF is a high-side current sense amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is packaged in a compact MSOP-8 form factor and is specifically engineered for a variety of applications that require accurate current monitoring. The LT6108IMS8-1#TRPBF is a versatile component, well-suited for automotive, industrial, and communication systems where reliability and efficiency are paramount.

Key Features

  • Wide Input Common Mode Range: The device operates with a common mode voltage range from 4V to 60V, making it suitable for a broad array of supply voltages and ensuring compatibility with high-voltage systems.
  • High Accuracy: Precision current sensing is achieved through a low input offset voltage and a tight gain accuracy, which enables the monitoring of small differential voltages across a current sense resistor.
  • Adjustable Gain: The amplifier gain is user-configurable with external resistors, allowing for custom sensitivity settings tailored to specific application requirements.
  • Fast Response Time: The LT6108IMS8-1#TRPBF boasts a quick response time, which is critical for overcurrent protection and fault detection in sensitive electronic systems.
  • Extended Temperature Range: It operates over a temperature range of -40°C to 125°C, ensuring consistent performance in harsh environments.

Applications

  • Automotive Battery Monitoring
  • Power Management Systems
  • Overcurrent Protection
  • Industrial Control Systems
  • Telecommunications Infrastructure

The LT6108IMS8-1#TRPBF is designed with robustness in mind, featuring a quiescent current of 170μA which is optimal for power-sensitive applications. Its high-side current sensing capability allows for ground-referenced loads, which is beneficial for isolating the sense element from the system ground and simplifying the design. This component is available in a tape and reel package, denoted by the 'TRPBF' suffix, facilitating efficient assembly for high-volume production.

With its precision, versatility, and durability, the LT6108IMS8-1#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement reliable current sensing solutions in their next-generation electronic systems.

You May Also Be Interested in

M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1405 $73.1240
18+ $7.5003 $135.0054
27+ $7.2649 $196.1523
37+ $7.0307 $260.1359
48+ $6.7966 $326.2368
64+ $6.0941 $390.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,108 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess