EN
  • EN
  • DE
  • IT

LT3652HVIDD#PBF

Part No LT3652HVIDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 4-5CL 12DFN  /  Charger IC Multi-Chemistry 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Battery Chemistry Multi-Chemistry
Number of Cells 4 ~ 5
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 18V (Max)
Voltage - Supply (Max) 34V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3652HVIDD#PBF
Standard Package 121
Win Source Part Number 1033082-LT3652HVIDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3652HVIDD#PBF CAD Model

Description

LT3652HVIDD#PBF - Power Tracking 2A Battery Charger from Analog Devices Inc.

The LT3652HVIDD#PBF is a highly sophisticated power tracking battery charger designed by Analog Devices Inc. for modern electronic applications. This innovative component is capable of delivering up to 2A of charge current to a variety of battery chemistries, making it a versatile choice for a wide range of battery-powered devices.

With an input voltage range of 4.95V to 32V, the LT3652HVIDD#PBF can operate efficiently with a variety of power sources. This range allows it to handle high input voltages from solar panels and other variable voltage sources, making it particularly well-suited for environmentally friendly solar-powered applications or systems with fluctuating input conditions.

One of the key features of this charger is its power tracking capability, which maximizes the energy harvested from solar panels by maintaining the input voltage at the panel's maximum power point. This ensures that the battery is charged in the most efficient manner possible, optimizing system performance and extending battery life.

The LT3652HVIDD#PBF also offers a programmable charge rate, which can be set via a single resistor. This flexibility allows designers to tailor the charging profile to the specific needs of their application. Additionally, the charger supports a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing a comprehensive solution for portable power management.

Safety is a paramount concern in battery charging, and the LT3652HVIDD#PBF addresses this with its suite of protection features. These include overvoltage protection, thermal protection, and a charge termination feature that kicks in once the battery is fully charged. The device also features an undervoltage lockout, ensuring that the charger operates only when the input voltage is within an acceptable range.

With its robust design and advanced features, the LT3652HVIDD#PBF is an excellent choice for engineers looking to create efficient, reliable, and safe battery charging solutions for their next-generation electronic devices.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5218 $58.5654
7+ $16.0179 $112.1253
10+ $15.5173 $155.1730
14+ $15.0168 $210.2352
18+ $14.5162 $261.2916
24+ $13.0146 $312.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess