EN
  • EN
  • DE

LT3650EMSE-8.2#PBF

Part No LT3650EMSE-8.2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 8.2V
Voltage - Supply (Max) 32V
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LT3650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372089-LT3650EMSE-8.2#PBF
Ultra Librarian 3D Model Ultra Librarian LT3650EMSE-8.2#PBF CAD Model

Description

The LT3650EMSE-8.2#PBF is a high-efficiency, 2A battery charger IC manufactured by Analog Devices Inc. This advanced charging device is designed to optimally charge single-cell lithium-ion or lithium-polymer batteries. Its small form factor and the integration of key features make it an ideal choice for portable applications where space and power efficiency are critical.

Key Features

  • Programmable Charge Rate: The charge current is easily programmable up to 2A through a single resistor, offering flexibility to work with various battery capacities and sizes.
  • Precision Charge Voltage: The LT3650EMSE-8.2#PBF features a fixed 8.2V charge voltage with an accuracy of ±0.35%, ensuring the battery is charged to the optimal voltage for extended life and performance.
  • Automatic Charge Termination: The charger incorporates an automatic termination feature based on the charge current, which helps preserve battery integrity and longevity.
  • Thermal Regulation: This IC includes thermal feedback that regulates the charge current to maintain a safe temperature, preventing overheating and damage to the battery.
  • PowerPath Control: The device supports instant-on operation even with a depleted battery, allowing the system to be powered directly from the input supply when available.

Applications

The LT3650EMSE-8.2#PBF is suitable for a wide range of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Industrial Equipment
  • Battery-Powered Gadgets
  • Uninterruptible Power Supplies

Package and Quality

This IC comes in a compact 12-pin MSOP package with a lead-free finish, adhering to RoHS standards. The part number LT3650EMSE-8.2#PBF indicates that it is provided in a Pb-free (lead-free) version, ensuring compliance with current environmental regulations regarding hazardous substances.

Conclusion

The LT3650EMSE-8.2#PBF from Analog Devices Inc. is a versatile, high-performance battery charger IC that offers advanced features for efficient and safe charging of lithium-based batteries. Its precision, programmability, and protective measures make it an excellent choice for designers looking to incorporate reliable battery management into their products.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6091 $62.4364
8+ $12.8075 $102.4600
13+ $12.4073 $161.2949
17+ $12.0070 $204.1190
22+ $11.6068 $255.3496
29+ $10.4061 $301.7769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,154 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess