EN
  • EN
  • DE

HMC708LP5E

Part No HMC708LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 0.5 dB LSB 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 1700 - 2200 MHz | IC AMP WIMAX 1.7GHZ-2.2GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 1.7GHz ~ 2.2GHz
P1dB 21.5dBm
Gain 29dB
Noise Figure 1dB
RF Type WiMAX / WiBro
Supply Voltage (V) 2.7V ~ 3.3V, 4.5V ~ 5.5V
Supply Current 97mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Family Part Number HMC708
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1181472-HMC708LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC708LP5E CAD Model

Description

Introducing the HMC708LP5E from Analog Devices Inc.

The HMC708LP5E, manufactured by Analog Devices Inc., represents a pinnacle of innovation in the field of high-frequency integrated circuits. This product is a Fractional-N Phase-Locked Loop (PLL) synthesizer with an integrated Voltage Controlled Oscillator (VCO), designed to deliver exceptional performance in a compact package. The device is housed in a 5x5 mm QFN (Quad Flat No-leads) package, which makes it suitable for space-constrained applications without compromising on functionality.

Key Features

  • Wide Frequency Range: The VCO operates over a broad frequency range, making the HMC708LP5E versatile for various applications, including wireless infrastructure, test and measurement equipment, and satellite communication systems.
  • Low Phase Noise Performance: With its focus on low phase noise, the device ensures high signal integrity, which is critical for high-performance communication systems.
  • Integrated Phase Detector and Frequency Divider: These features contribute to the flexibility of the device, allowing for a wide range of output frequencies and fine resolution.
  • Programmable Charge Pump Current: Users can tailor the PLL loop filter to meet specific design requirements, optimizing the performance for their particular application.
  • Serial Interface: The HMC708LP5E includes a serial interface for programming and control, facilitating easy integration into complex systems.

Applications

The HMC708LP5E is adept at serving a multitude of applications, thanks to its robust feature set. It is particularly well-suited for:

  • Wireless communication infrastructure
  • Microwave radio and VSAT (Very Small Aperture Terminal)
  • Test and measurement equipment
  • Military radar and electronic warfare systems

Overall, the HMC708LP5E from Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions for the ever-evolving electronic market. Its combination of wide frequency range, low phase noise, and programmability makes it an indispensable component for designers looking to create high-performance, reliable, and scalable systems.

For detailed technical specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.3818 $93.3818
2+ $90.4642 $180.9284
3+ $87.5455 $262.6365
4+ $84.6280 $338.5120
5+ $75.8731 $379.3655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess