EN
  • EN
  • DE

HMC7950LS6

Part No HMC7950LS6
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Strip
Frequency 2GHz ~ 28GHz
P1dB 16dBm
Gain 15dB
Noise Figure 3dB
RF Type -
Voltage - Supply 5V
Current - Supply 64mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 16-CLCC Exposed Pad
Supplier Device Package 16-CLCC-HS (6x6)
Base Product Number HMC7950
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1 pcs
Win Source Part Number 1382268-HMC7950LS6
Ultra Librarian 3D Model Ultra Librarian HMC7950LS6 CAD Model

Description

Product Overview: HMC7950LS6 from Analog Devices Inc.

The HMC7950LS6 is a state-of-the-art microwave monolithic integrated circuit (MMIC) from Analog Devices Inc., designed to deliver exceptional performance in a wide range of RF and microwave applications. This product is part of Analog Devices' high-quality HMC series, renowned for their reliability and cutting-edge technology.

The HMC7950LS6 operates within the frequency range of DC to 28 GHz, making it an ideal choice for diverse applications, including satellite communications, radar systems, electronic warfare, and test equipment. Its broad frequency range ensures versatility, allowing engineers to use it in multiple stages of their RF and microwave signal chains.

This MMIC amplifier boasts a high gain, low noise figure, and excellent linearity, which are critical for maintaining signal integrity in complex systems. The HMC7950LS6 ensures that signals are amplified without significant distortion, thus preserving the quality of the information they carry. This is particularly important in high-stakes applications where signal clarity can mean the difference between success and failure.

The HMC7950LS6 comes in a compact 6-lead SMT package, which is designed for easy integration into a variety of circuit boards. Its surface-mount design allows for efficient assembly processes and a reduction in overall system size, which is beneficial for modern, space-constrained electronic devices.

Analog Devices Inc. has equipped the HMC7950LS6 with robust thermal management features, ensuring that it operates reliably over a wide temperature range. This thermal resilience is crucial for maintaining performance in harsh environmental conditions and extends the lifespan of the product.

In summary, the HMC7950LS6 from Analog Devices Inc. is a high-performance MMIC amplifier that offers a blend of versatility, reliability, and excellence in RF and microwave signal amplification. Its advanced features and robust design make it a top choice for engineers looking to enhance their systems with a superior amplification solution.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess