EN
  • EN
  • DE

HMC742LP5E

Part No HMC742LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
Frequency 70MHz ~ 4GHz
P1dB 22dBm
Gain 12dB
Noise Figure 4.5dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 150mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC742
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100 pcs
Win Source Part Number 1382266-HMC742LP5E
Ultra Librarian 3D Model Ultra Librarian HMC742LP5E CAD Model

Description

Introducing the HMC742LP5E from Analog Devices Inc.

The HMC742LP5E is a cutting-edge product from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This device is a testament to the company's commitment to providing innovative solutions that cater to the demanding needs of modern electronics. The HMC742LP5E is a Double-Balanced Mixer, designed to deliver exceptional performance and reliability for a wide range of applications, including telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC742LP5E operates over a broad frequency range, making it versatile for various signal processing tasks. Its RF and LO frequency ranges from 24 GHz to 34 GHz, while the IF frequency spans from DC to 5 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains a balance between signal fidelity and conversion efficiency, ensuring high-quality signal translation across different frequencies.
  • LO/RF Isolation: Boasting an LO to RF isolation of 25 dB, the HMC742LP5E minimizes the leakage of the local oscillator signal into the RF path, preserving signal integrity and reducing interference.
  • Package: The device comes in a compact 5x5 mm SMT package, which is ideal for space-constrained applications while still offering excellent thermal and electrical performance.

Applications

The HMC742LP5E is suitable for a variety of high-frequency applications. Its robust design and performance characteristics make it an excellent choice for:

  • Satellite communications systems
  • Point-to-point and point-to-multipoint radios
  • Military radar and electronic warfare systems
  • Test equipment and sensors

With its superior isolation, low conversion loss, and wide frequency range, the HMC742LP5E is engineered to meet the stringent requirements of advanced RF and microwave systems. Its integration into your design will ensure a reliable and high-performing solution that takes advantage of the latest in RF technology from Analog Devices Inc.

For further details on the HMC742LP5E, including technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,088 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess