EN
  • EN
  • DE

HMC474MP86ETR

Part No HMC474MP86ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency 0Hz ~ 6GHz
P1dB 8dBm
Gain 15.5dB
Noise Figure 3.4dB
RF Type Cellular, CATV
Voltage - Supply 3V ~ 10V
Current - Supply 25mA
Test Frequency -
Mounting Type Surface Mount
Package / Case SOT-86
Supplier Device Package Micro-P
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500 pcs
Win Source Part Number 1382256-HMC474MP86ETR
Ultra Librarian 3D Model Ultra Librarian HMC474MP86ETR CAD Model

Description

Analog Devices Inc. HMC474MP86ETR - High-Performance MMIC Amplifier

The HMC474MP86ETR from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Amplifier that delivers exceptional performance in a wide range of applications. Housed in a compact 3x3mm QFN package, this device is designed to meet the needs of demanding RF and microwave signal amplification tasks.

Key Features

  • Frequency Range: The HMC474MP86ETR operates over a broad frequency range, making it ideal for versatile applications in the microwave spectrum.
  • High Gain: It offers high gain, which is essential for boosting weak signals without the need for additional stages of amplification.
  • Output Power: This MMIC amplifier provides a high output power level, which is critical for driving subsequent stages in a signal chain or for direct use in communication systems.
  • Power Added Efficiency (PAE): With its high PAE, the HMC474MP86ETR ensures efficient power usage, which is particularly important in battery-powered or energy-sensitive systems.
  • Single Supply Voltage: The device operates from a single supply voltage, simplifying power supply design and reducing the overall system complexity.

Applications

The versatility of the HMC474MP86ETR makes it suitable for a wide variety of RF and microwave applications. These include:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Defense and space applications
  • Satellite communication systems
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC474MP86ETR is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most challenging environments.

Conclusion

The HMC474MP86ETR from Analog Devices Inc. represents a blend of cutting-edge technology with reliability and performance. It's an ideal choice for engineers and designers looking for an amplifier that can deliver high gain, efficiency, and power across a wide frequency range, while maintaining a compact form factor and ease of integration into a variety of systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,210 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess