EN
  • EN
  • DE

HMC5929LS6TR

Part No HMC5929LS6TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency 40GHz ~ 43.5GHz
P1dB 27dBm
Gain 19dB
Noise Figure -
RF Type VSAT, DBS
Voltage - Supply 6V
Current - Supply 900mA
Test Frequency 40GHz ~ 43.5GHz
Mounting Type Surface Mount
Package / Case 16-LCQFN Exposed Pad
Supplier Device Package 16-CSMT (6x6)
Base Product Number HMC592
MSL Level 3 (168 Hours)
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 1354588-HMC5929LS6TR
Ultra Librarian 3D Model Ultra Librarian HMC5929LS6TR CAD Model

Description

Product Overview: HMC5929LS6TR by Analog Devices Inc.

The HMC5929LS6TR is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., designed to cater to a wide range of RF and microwave applications. This versatile component is ideal for use in telecommunications, satellite communications, radar systems, and test equipment, offering exceptional performance and reliability.

Key Features:

  • Frequency Range: The HMC5929LS6TR operates over a broad frequency range, making it suitable for various applications that require different frequency bands.
  • Output Power: It delivers a robust output power level, ensuring clear and strong signal transmission for reliable communication and data transfer.
  • Gain: The device provides high gain, which amplifies weak signals, enhancing the overall system sensitivity and performance.
  • Efficiency: With its high efficiency, the HMC5929LS6TR minimizes power consumption, which is crucial for battery-powered or energy-sensitive systems.
  • Package: The MMIC comes in a compact, surface-mount package, saving valuable board space and facilitating integration into various system designs.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications:

The HMC5929LS6TR is well-suited for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space communication systems
  • Test instrumentation and measurement equipment
  • Radar and electronic warfare systems
  • Commercial and consumer wireless infrastructure

With its robust feature set and versatility, the HMC5929LS6TR from Analog Devices Inc. stands out as a top choice for designers and engineers looking to enhance their RF and microwave systems. The component's high level of integration and performance, combined with the quality and support from Analog Devices, makes it a reliable and efficient solution for advanced electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess