EN
  • EN
  • DE
  • IT

HMC666LP4ETR

Part No HMC666LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER AMP BICMOS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
RF Type General Purpose
Frequency 3.1GHz ~ 3.9GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Current - Supply 195mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series HMC666
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804946-HMC666LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC666LP4ETR CAD Model

Description

Analog Devices Inc. HMC666LP4ETR - A Cutting-Edge RF Mixer

The HMC666LP4ETR from Analog Devices is a state-of-the-art RF (Radio Frequency) mixer product designed to meet the demands of modern wireless communication systems. This high-performance component is part of Analog Devices' extensive portfolio of RF and microwave solutions, offering exceptional signal processing capabilities for a wide range of applications.

Key Features

  • High Linearity: The HMC666LP4ETR provides excellent linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Wide Frequency Range: This mixer operates over a broad frequency range, making it suitable for various applications, including cellular infrastructure, wireless backhaul, and test equipment.
  • Low Conversion Loss: With its low conversion loss, this device ensures efficient signal conversion, which is vital for maintaining a strong signal-to-noise ratio.
  • Single-ended RF/IF Ports: The design includes single-ended RF and IF ports, simplifying the integration process and reducing the need for external components.
  • High Isolation: The HMC666LP4ETR offers high isolation between ports, minimizing crosstalk and interference, which is essential for maintaining signal clarity.

Product Specifications

The HMC666LP4ETR mixer is housed in a compact 4x4 mm QFN package, making it ideal for space-constrained applications. It is designed to operate within the temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The device also features a lead (Pb) free and RoHS-compliant construction, aligning with current environmental standards and regulations.

Applications

With its robust design and advanced features, the HMC666LP4ETR is well-suited for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space communication systems
  • Test equipment and sensors
  • Software-defined radios

In conclusion, the HMC666LP4ETR from Analog Devices Inc. is a versatile and high-quality RF mixer that delivers exceptional performance for a diverse range of wireless communication applications. Its superior linearity, broad frequency range, and high isolation make it a top choice for engineers and designers seeking to enhance their RF signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9651 $55.7557
16+ $6.5355 $104.5680
24+ $6.3313 $151.9512
33+ $6.1270 $202.1910
43+ $5.9228 $254.6804
57+ $5.3101 $302.6757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess