EN
  • EN
  • DE
  • IT

DMTH6010LPD-13

Part No DMTH6010LPD-13
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET 2N-CHA 60V 13.1A POWERDI / 60V 175C DUAL N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 13.1A , 47.6A (Tc)
Rds On (Maximum) at Id, Vgs 11mOhm at 20A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 40.2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 2615pF at 30V
Power - Max 2.8W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package 8-PowerTDFN
Supplier Device Package PowerDI5060-8
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800895-DMTH6010LPD-13
Ultra Librarian 3D Model Ultra Librarian DMTH6010LPD-13 CAD Model

Description

DMTH6010LPD-13 MOSFET by Diodes Incorporated

The DMTH6010LPD-13 is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. As a testament to its efficiency and reliability, this MOSFET is a popular choice among professionals in the electronics industry for a wide range of applications, including power management, load switching, and motor control in consumer, industrial, and automotive environments.

Constructed with advanced trench technology, the DMTH6010LPD-13 features two MOSFETs in a single package, which not only saves space but also reduces costs by simplifying the design and minimizing the number of components required. The device is housed in a PowerDI®5060-8 Type D package, which is known for its low thermal resistance, ensuring efficient heat dissipation during operation.

Key specifications of the DMTH6010LPD-13 include a drain-source voltage (V<sub>DS) of 60V, a continuous drain current (I<sub>D) of up to 12A per channel at 25°C, and a low on-resistance (R<sub>DS(on)) as low as 8.8mΩ at V<sub>GS=10V. This low R<sub>DS(on) translates to reduced conduction losses, making the MOSFET highly efficient for power-intensive applications. The device also features fast switching speeds, which is crucial for high-frequency circuits and helps to minimize energy losses during the switching process.

The DMTH6010LPD-13 is also characterized by its robustness, with an integrated gate-source ESD protection diode that safeguards the device against electrostatic discharge events. Additionally, it is fully RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility and the production of eco-friendly products.

In summary, the DMTH6010LPD-13 from Diodes Incorporated is a dual N-channel MOSFET that offers a compact, high-efficiency solution for a variety of power handling applications. Its advanced features and durable design make it an excellent choice for engineers looking to optimize their circuit designs for performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8974 $58.3310
140+ $0.8395 $117.5300
215+ $0.8106 $174.2790
310+ $0.7526 $233.3060
400+ $0.7237 $289.4800
500+ $0.6948 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess