EN
  • EN
  • DE

6MBP75RA060

Part No 6MBP75RA060
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT-IPM(600V/75A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1129647-6MBP75RA060
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBP75RA060 CAD Model

Description

The 6MBP75RA060 is an intelligent power module (IPM) from Fuji Electric. This module integrates IGBTs, freewheeling diodes, gate drivers, and protection circuitry into a single package. It is designed for use in a variety of applications including motor drives, servo systems, and uninterruptible power supplies (UPS).

Applications

  • AC motor drives
  • Servo drives
  • Uninterruptible Power Supplies (UPS)
  • Inverter systems
  • Power factor correction (PFC) circuits

Features

  • Intelligent Power Module (IPM)
  • Integrated IGBTs and diodes
  • Built-in gate drive circuitry
  • Overcurrent protection
  • Short-circuit protection
  • Undervoltage lockout protection
  • Overtemperature protection

Benefits

  • Simplifies power electronic circuit design
  • Reduces component count and board space
  • Enhances system reliability with integrated protection features
  • Improves system efficiency
  • Facilitates easier system integration

Additional Details

The 6MBP75RA060 features six IGBTs in a three-phase bridge configuration, with each IGBT having a corresponding freewheeling diode. The module is rated for 600V and 75A. Integrated gate drivers simplify the control circuitry, reducing the need for external gate driver components. The built-in protection features, including overcurrent, short-circuit, undervoltage lockout, and overtemperature protection, safeguard the module and the overall system from potential damage due to fault conditions. The isolated baseplate facilitates efficient heat dissipation and simplifies mounting.

Proper thermal management is crucial for the reliable operation of the IPM. A suitable heatsink and, in some cases, forced air cooling may be required. It is essential to follow the manufacturer's mounting instructions to ensure proper thermal contact between the module and the heatsink. The datasheet provides detailed information on the module's electrical characteristics, thermal resistance, and application guidelines. It is recommended to use appropriate gate resistors to optimize switching performance and minimize switching losses. The module is designed to be easily interfaced with microcontrollers and other control logic. A proper snubber circuit may be needed to suppress voltage overshoot during switching. The integrated protection features provide a robust defense against various fault conditions, but it is still important to implement proper system-level protection measures to ensure overall system reliability.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess