EN
  • EN
  • DE

HMC509LP5E

Part No HMC509LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description MMIC VCO w/ HALF FREQUENCY OUTPUT 7.8 - 8.8 GHz | VCO 4.15GHZ/8.3GHZ 2-13V 5X5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency Range 3.9 ~ 4.4GHz, 7.8 ~ 8.8GHz
Frequency - Center 4.15GHz, 8.3GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 10
Icc Max 270mA
Pushing (MHz/V) 10
Power (dBm) 7.5±2.5, 12.5±2.5
Phase Noise Typ (dBc/Hz) -115
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC509
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181359-HMC509LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC509LP5E CAD Model

Description

Analog Devices Inc. HMC509LP5E RF Frequency Divider Product Overview

The HMC509LP5E, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to excellence in the field of radio frequency (RF) technology. This high-quality RF frequency divider is designed to cater to a wide array of applications, particularly those requiring precise frequency division within the RF domain.

Key Features and Benefits

  • Frequency Range: The device operates effectively across a broad frequency range, from 2 GHz to 4 GHz, making it a versatile component for various RF applications.
  • Division Factor: It offers a fixed division ratio of 2, providing a reliable halving of the input frequency to achieve the desired output frequency.
  • Output Power: The HMC509LP5E delivers a consistent output power of +5 dBm, ensuring robust signal integrity for the divided frequency.
  • Low Phase Noise: One of the standout features of this product is its exceptionally low phase noise performance, which is critical for maintaining signal quality in sensitive RF systems.
  • Single Supply Voltage: The device operates on a single supply voltage of +5V, simplifying power supply requirements and easing integration into existing systems.
  • Compact Package: Encased in a compact 5x5 mm QFN package, the HMC509LP5E is designed for space-constrained applications without compromising on performance.

Applications

The HMC509LP5E is an ideal choice for a diverse range of applications, including but not limited to:

  • PLL (Phase-Locked Loop) systems
  • Local Oscillator (LO) generation
  • Signal sources and synthesizers
  • Test equipment and measurement systems
  • Wireless infrastructure

With its robust design and superior performance, the HMC509LP5E from Analog Devices Inc. is an indispensable component for designers and engineers looking to create reliable and efficient RF systems. Whether in commercial, industrial, or military applications, this RF frequency divider stands as a symbol of quality and precision in the ever-evolving landscape of electronic components.

You May Also Be Interested in

Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.8 - 8.8 GHz | VCO 4.15GHZ/8.3GHZ 2-13V 5X5MM
Lowest to $54.0585
NXP / Nexperia
VCO 77GHZ 6MM X 6MM
Lowest to $8.7410
Crystek Corporation
VCO 1355MHZ 0.5-15V 12.7X12.7MM / 1355MHz Center Frequency 0.5 V ~ 15 V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
RF Micro Devices
VCO 4520MHZ 1.5-11V 12.7X12.7MM
Need more? Email Us
Semtech Corporation
Voltage Controlled Oscillator | VCO 1484.25MHZ 7.60MM X 5.8MM
Lowest to $1.9566
Analog Devices Inc.
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM / 5.42GHz, 10.84GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 8±4 dBm 20 2nd Harmonic Typ (dBc)
Lowest to $35.4808
Crystek Corporation
VCO 1370MHZ 0.3-4.7V 12.7X12.7MM / 1370MHz Center Frequency 0.3 V ~ 4.7 V Voltage Controlled Oscillator 6 ±2 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Lowest to $35.7556
Analog Devices Inc.
VCO 5.1GHZ, 10.2GHZ / Oscillator VCO 4800MHz to 5400MHz/ 9600MHz to 10800MHz 5V 32-Pin QFN EP SMD T/R
Lowest to $75.7353

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.0585 $54.0585
2+ $50.6371 $101.2742
4+ $48.9263 $195.7052
5+ $45.5049 $227.5245
6+ $43.7942 $262.7652
8+ $42.0835 $336.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 898 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess