EN
  • EN
  • DE

HMC292LC3BTR

Part No HMC292LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER HI IP3 12-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
RF Type General Purpose
Frequency 16GHz ~ 30GHz
Number of Mixers 1
Noise Figure 9.5dB
Secondary Attributes Up/Down Converter
Manufacturer Package 12-VFCQFN Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Part Number Series HMC292
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811493-HMC292LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC292LC3BTR CAD Model

Description

Product Overview: HMC292LC3BTR

The HMC292LC3BTR is a high-performance, passive double-balanced mixer produced by Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance integrated circuits. This mixer is part of the HMC series, which is well-known for its exceptional quality and reliability in demanding applications.

Key Features

  • Frequency Range: The HMC292LC3BTR operates over a wide frequency range, making it suitable for a variety of RF and IF applications. This flexibility allows for its use in multiple communication bands without the need for changing components.
  • Conversion Loss: With a low conversion loss, this mixer maintains a high level of signal integrity, minimizing the degradation of the signal as it passes through the mixing process.
  • Isolation: Excellent LO to RF and LO to IF isolation figures ensure that leakage between ports is minimized, which is critical for maintaining signal purity and preventing unwanted interference within the system.
  • Linearity: The HMC292LC3BTR boasts high linearity, which is essential for maintaining the fidelity of complex modulated signals and for applications that require a wide dynamic range.
  • Package: Housed in a compact 3x3 mm QFN package, the HMC292LC3BTR is designed for space-constrained applications, while still offering robust performance.

Applications

The versatility of the HMC292LC3BTR allows it to be used in a wide range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radio
  • Military and Space
  • Test Equipment and Sensors
  • Wireless Infrastructure

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC292LC3BTR is manufactured with this commitment in mind, ensuring that it will perform to specifications in the most challenging environments.

Conclusion

With its robust features and flexible applications, the HMC292LC3BTR from Analog Devices Inc. stands as an excellent choice for designers who require a high-quality, reliable mixer for their RF and IF signal processing needs. Its compact size, coupled with its outstanding performance, makes it an invaluable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0473 $60.2365
12+ $9.8851 $118.6212
19+ $9.5761 $181.9459
25+ $9.2673 $231.6825
33+ $8.9583 $295.6239
44+ $8.0316 $353.3904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess