EN
  • EN
  • DE

HMC380QS16GE

Part No HMC380QS16GE
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC DOWNCONVERTER PCS/UMTS 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
RF Type W-CDMA, CDMA, GSM, UMTS
Frequency 1.7GHz to 2.2GHz
Number of Mixers 1
Gain 11.5dB
Noise Figure 10dB
Secondary Attributes Down Converter
Operating Supply Current 165mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 16-SOP
Win Source Part Number 1043715-HMC380QS16GE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC380QS16GE CAD Model

Description

The HMC380QS16GE is a cutting-edge integrated circuit designed and produced by Analog Devices Inc., a leader in the semiconductor industry. This product is part of a broad portfolio of components that deliver superior performance for a wide range of applications in the electronics sector.

Key Features

  • High Frequency Range: The HMC380QS16GE operates at a broad frequency range, making it suitable for versatile RF and microwave applications.
  • Low Noise Figure: With its low noise figure, this product ensures minimal signal distortion and is ideal for high-sensitivity requirements.
  • High Linearity: The device provides excellent linearity which is crucial for maintaining signal fidelity across various power levels.
  • Power Efficiency: Designed with power efficiency in mind, the HMC380QS16GE helps in reducing the overall power consumption of the system it's implemented in.

Applications

The versatility of the HMC380QS16GE allows it to be used in a variety of applications, including:

  • Telecommunications infrastructure
  • Military and space equipment
  • Test and measurement systems
  • Satellite communications
  • Wireless infrastructure

Technical Specifications

Parameter Value Package / Case QSOP-16 Operating Temperature Specified by Manufacturer Supply Voltage Specified by Manufacturer Frequency Specified by Manufacturer

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC380QS16GE is no exception and is built to meet high industry standards, ensuring long-term performance and stability in demanding environments.

Ordering Information

To purchase the HMC380QS16GE or to obtain more detailed information about pricing and availability, customers can visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4685 $59.2795
17+ $6.9485 $118.1245
26+ $6.7313 $175.0138
36+ $6.5142 $234.5112
46+ $6.2971 $289.6666
62+ $5.6456 $350.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess