EN
  • EN
  • DE

HMC264LC3B

Part No HMC264LC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SUB-HARMONIC 12SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Mixer IC General Purpose - 21GHz ~ 31GHz 12-SMT (3x3)
Manufacturer Analog Devices Inc.
Package Bulk
Mounting Surface Mount
Package 12-VFQFN Exposed Pad
Case / Package 12-SMT (3x3)
Family Name HMC264
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC264LC3B-ND, 1127-3435
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920375-HMC264LC3B
Ultra Librarian 3D Model Ultra Librarian HMC264LC3B CAD Model

Description

Product Overview: HMC264LC3B from Analog Devices Inc.

The HMC264LC3B is a high-performance, GaAs MMIC Double-Balanced Mixer, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This mixer product is part of the Hittite Microwave Corporation line, which has been integrated into Analog Devices. It is a compact and versatile component, widely used in RF and microwave applications including point-to-point and point-to-multipoint radios, military and space, as well as test equipment and sensors.

This particular model operates within the frequency range of 11 to 20 GHz in the RF and LO bands, with an IF frequency range from DC to 3 GHz, making it suitable for a variety of high-frequency signal processing tasks. The HMC264LC3B is designed to provide excellent isolation between ports (LO to RF isolation of 37 dB typical), a crucial feature for preventing signal leakage and ensuring the integrity of the signal processing in complex systems.

The HMC264LC3B comes in a compact 3x3 mm ceramic QFN package, which is ideal for space-constrained applications where performance cannot be compromised. The package is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components. The device also boasts a wide input IP3 (Input Third-Order Intercept Point) of 25 dBm, providing good linearity and thus maintaining the fidelity of the signal through the mixing process.

The low conversion loss (9 dB typical) of the HMC264LC3B means that it efficiently converts RF signals to IF signals with minimal degradation, which is essential for maintaining signal strength and quality. Additionally, the device requires minimal external components, simplifying design and reducing the overall bill of materials for the end product.

In summary, the HMC264LC3B from Analog Devices Inc. is a robust and high-performance mixer that offers a blend of efficiency, linearity, and isolation, making it a top choice for engineers and designers working on advanced RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.7015
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.2367 $82.2367
2+ $67.4764 $134.9528
3+ $65.3677 $196.1031
4+ $63.2590 $253.0360
5+ $61.1505 $305.7525
7+ $54.8245 $383.7715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess