EN
  • EN
  • DE

BQ27441DRZR-G1B

Part No BQ27441DRZR-G1B
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Base Product Number BQ27441
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571559-BQ27441DRZR-G1B
Ultra Librarian 3D Model Ultra Librarian BQ27441DRZR-G1B CAD Model

Description

The BQ27441DRZR-G1B is a cutting-edge solution from Texas Instruments, designed to cater to the power management needs of modern portable electronics. This compact, single-cell Li-Ion battery fuel gauge is an integral component for battery health monitoring and energy management in devices like smartphones, tablets, and other handheld gadgets.

Key Features

  • System-Side Fuel Gauge: This feature allows the BQ27441DRZR-G1B to reside on the system's main board, which simplifies integration and provides a more accurate measurement of the battery's state-of-charge (SOC) by avoiding the current path to the battery cell.
  • Impedance Track™ Technology: Texas Instruments' proprietary algorithm provides high-accuracy fuel gauging, enabling the device to report remaining battery capacity under varying temperature and load conditions.
  • Microcontroller Interface: The device supports an I2C interface for communication with a host microcontroller, ensuring easy access to battery parameters and control over the fuel gauge.
  • Low Power Consumption: Designed for energy efficiency, the BQ27441DRZR-G1B has low quiescent current, which extends the battery life in portable applications.

Specifications

Battery Type Single-Cell Li-Ion
Communication Interface I2C
Operating Temperature -40°C to +85°C
Package 12-pin DSBGA

Applications

The BQ27441DRZR-G1B is versatile and can be employed across a wide range of applications. Its primary use is in portable electronics where accurate fuel gauging is crucial. It is particularly beneficial in devices where space is at a premium and energy management is key to user experience and device longevity.

Conclusion

In conclusion, the BQ27441DRZR-G1B from Texas Instruments stands out as an advanced power management solution that combines accuracy, efficiency, and ease of integration. Its robust feature set and versatile application range make it a top choice for designers looking to enhance the performance and reliability of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2216 $51.0968
55+ $1.8229 $100.2595
85+ $1.7659 $150.1015
118+ $1.7089 $201.6502
152+ $1.6520 $251.1040
203+ $1.4811 $300.6633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,240 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess