Product Overview: 74HC595T16-13
The 74HC595T16-13, manufactured by Diodes Incorporated, is a high-speed Si-gate CMOS device that belongs to a broad family of shift registers. This integrated circuit is designed to save board space and reduce the complexity of your designs by providing an efficient means of converting serial data to parallel output. It is particularly useful in applications where there is a need to extend the number of output ports while minimizing the number of I/O lines utilized from a microcontroller or other controlling devices.
Key Features
- Shift Register: The device contains an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register.
- High-Speed Operation: It is capable of high-speed operation, which makes it suitable for running at high clock frequencies.
- Output Drive Capability: The 74HC595T16-13 can drive up to 15 LSTTL loads, providing considerable flexibility in interfacing with different logic families.
- Wide Operating Voltage: It operates over a wide voltage range from 2.0V to 6.0V, accommodating various logic level requirements.
- Low Power Consumption: The CMOS technology ensures low power consumption, making it an ideal choice for battery-operated applications.
Applications
The versatility of the 74HC595T16-13 makes it suitable for a wide array of applications, including:
- LED displays and LED matrix management
- Serial-to-parallel data conversion
- Interface circuitry for microcontrollers
- Digital control of high-current systems
- Expandable I/O ports for microprocessors
Quality and Reliability
Diodes Incorporated ensures that the 74HC595T16-13 meets stringent quality standards, providing reliable performance for both commercial and industrial applications. The device is available in a 16-pin SOIC package, which is RoHS compliant, and is suitable for surface-mount technology (SMT) assembly processes.
Ordering Information
For detailed product specifications, sample requests, or bulk order inquiries, customers can visit the official Diodes Incorporated website or contact their local authorized distributor.