EN
  • EN
  • DE

TMS320VC5416GGU160

Part No TMS320VC5416GGU160
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX PT 160-MIPS 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1110674-TMS320VC5416GGU160
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC5416GGU160 CAD Model

Description

Introducing the TMS320VC5416GGU160 from Texas Instruments

The TMS320VC5416GGU160 is a high-performance digital signal processor (DSP) from the renowned Texas Instruments TMS320C54x DSP family. This powerful integrated circuit is designed to handle complex signal processing tasks with efficiency and speed, making it an ideal choice for a wide range of applications including audio processing, telecommunications, industrial control systems, and more.

Key Features

  • High-Speed DSP Core: The device features a fixed-point, high-speed DSP core capable of executing up to 160 million instructions per second (MIPS) at a clock rate of 160 MHz, providing the computational power needed for demanding signal processing tasks.
  • Memory: On-chip memory includes 16KB of RAM and 32KB of ROM, which can be used for storing code and data. The architecture also supports an external memory interface for additional storage requirements.
  • Peripheral Integration: The TMS320VC5416GGU160 is equipped with a variety of peripherals that enhance its functionality, such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), and a direct memory access (DMA) controller.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP operates at low voltage levels, reducing power consumption and making it suitable for portable and battery-powered applications.
  • Advanced Instruction Set: The device boasts an advanced instruction set optimized for digital signal processing, including multiply-accumulate (MAC) operations, bit manipulation, and logic functions.

Applications

The versatility of the TMS320VC5416GGU160 allows it to be used in various applications that require robust signal processing capabilities. These include:

  • Professional and consumer audio systems
  • Voice and speech processing
  • Wireless communications such as base stations and modems
  • Medical imaging systems
  • Industrial control and automation

Reliability and Support

As a product of Texas Instruments, the TMS320VC5416GGU160 is backed by a company with a reputation for quality and reliability in the semiconductor industry. Developers can also benefit from TI's extensive support network, including detailed documentation, development tools, and an active community of engineers and experts.

Whether you are designing a state-of-the-art audio processing system or an advanced industrial control unit, the TMS320VC5416GGU160 offers the performance, integration, and efficiency you need to succeed.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess