EN
  • EN
  • DE

U2796B-MFP

Part No U2796B-MFP
Manufacturer Microchip Technology
Catalog RF Mixers
Description IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Series U2796
Packaging Tube
Part Status Obsolete(EOL)
RF Type Cellular, CT1, CT2, DECT, PCN, UHF
Frequency 2GHz
Number of Mixers 1
Gain 9dB
Noise Figure 9dB
Operating Supply Current 3.7mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 798601-U2796B-MFP
Popularity Medium
Supply and Demand Status Limited
Family Name U2796B
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U2796B-MFP CAD Model

Description

The U2796B-MFP is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is tailored for advanced applications that require high-performance data conversion and signal processing.

Key Features

  • High Precision: The U2796B-MFP boasts precise data conversion capabilities, which are essential for applications that demand accurate signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power, making it ideal for portable and battery-powered applications.
  • Wide Operating Temperature Range: This IC is reliable over a broad range of temperatures, ensuring consistent performance in various environmental conditions.
  • Robust Packaging: Encased in a multi-function package (MFP), the U2796B is not only durable but also compact, allowing for integration into space-constrained designs.
  • Flexibility: The U2796B-MFP is versatile and can be used in multiple types of electronic systems, making it a go-to component for a wide array of applications.

Applications

The U2796B-MFP is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics

Technical Specifications

Microchip's U2796B-MFP comes with a set of technical specifications that ensure its suitability for high-demand applications. These specifications include a specific input and output voltage range, data conversion rates, and package details that are critical for system designers when integrating the IC into their designs.

Product Support and Resources

Microchip Technology provides comprehensive support for the U2796B-MFP, including detailed datasheets, application notes, and design guides. Customers can also access technical support from Microchip's team of experts to assist with product integration, optimization, and troubleshooting.

For more information on the U2796B-MFP or to place an order, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess