EN
  • EN
  • DE

HMC213BMS8ETR

Part No HMC213BMS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description MIXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
RF Type General Purpose
Frequency 1.5GHz ~ 4.5GHz
Number of Mixers 1
Secondary Attributes Up/Down Converter
Current - Supply 9mA
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808012-HMC213BMS8ETR
Ultra Librarian 3D Model Ultra Librarian HMC213BMS8ETR CAD Model

Description

The HMC213BMS8ETR from Analog Devices Inc. is a high-performance, double-balanced mixer designed to meet the demanding requirements of RF and microwave signal processing. With its broad frequency range and excellent conversion loss characteristics, this mixer is an ideal choice for applications in wireless infrastructure, satellite systems, and radar networks.

Key Features

  • Frequency Range: The HMC213BMS8ETR operates over a wide frequency range, with an RF/IF range of 1.5 GHz to 4.5 GHz and an LO frequency of 1.5 GHz to 4.5 GHz. This versatility makes it suitable for a variety of high-frequency applications.
  • Conversion Loss: This mixer boasts a conversion loss of 8.5 dB typical, which ensures efficient signal processing and minimizes the need for additional amplification.
  • LO/RF Isolation: With an impressive LO/RF isolation of 40 dB typical, the HMC213BMS8ETR minimizes crosstalk and interference, providing a cleaner signal path.
  • Package Type: The device comes in an MSOP-8 (Micro Small Outline Package) that is compact and suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to 85°C, ensuring reliability and performance stability in varying environmental conditions.

Applications

The HMC213BMS8ETR is engineered to support a wide array of applications. Its robust performance makes it a perfect fit for:

  • Wireless infrastructure for GSM, PCS, DCS, UMTS, and LTE networks
  • Fixed and mobile satellite communications systems
  • Radar systems, including both military and commercial platforms
  • Test equipment and lab use where signal integrity is critical

Analog Devices Inc. is known for its commitment to high-quality components, and the HMC213BMS8ETR is no exception. Integrating this mixer into your design will ensure robust performance, high reliability, and compatibility with a range of RF and microwave systems.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess