EN
  • EN
  • DE

EVAL-CN0398-ARDZ

Part No EVAL-CN0398-ARDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Expansion Boards
Description EVAL BOARD SOIL MOISTURE AND PH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series Circuits from the Lab
Platform Arduino
Type Sensor
Function Moisture, PH
Utilized IC / Part AD7124-8, ADA4661-2, ADP7118, ADR3433
Contents Board
Win Source Part Number 766757-EVAL-CN0398-ARDZ
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL-CN0398-ARDZ
Introduction Date October 19, 2016
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-CN0398-ARDZ CAD Model

Description

EVAL-CN0398-ARDZ from Analog Devices Inc.

The EVAL-CN0398-ARDZ by Analog Devices Inc. is a high-performance, precision photometric system evaluation board designed to simplify the development of advanced optical sensing applications. This versatile platform is tailored for a multitude of industries, including medical diagnostics, environmental monitoring, and industrial automation, where accurate light measurement is paramount.

The core of the EVAL-CN0398-ARDZ is its precision optical sensor, which is capable of detecting a wide range of light intensities with exceptional accuracy. It is paired with a robust analog front-end (AFE) that ensures noise-free signal processing, allowing for the precise quantification of light even in challenging environmental conditions. The board supports a variety of light sources and detectors, making it a flexible solution for developers looking to tailor their systems to specific application needs.

One of the standout features of the EVAL-CN0398-ARDZ is its compatibility with the Arduino platform. This feature significantly reduces the development time by allowing engineers to leverage the vast ecosystem of Arduino-compatible sensors, shields, and software libraries. With its easy-to-use interface and extensive documentation, the EVAL-CN0398-ARDZ is accessible to both experienced professionals and hobbyists alike.

The evaluation board comes equipped with industry-standard connectors, ensuring seamless integration with existing hardware setups. It also includes a comprehensive suite of software tools that aid in rapid prototyping and testing. The provided software enables real-time data acquisition, analysis, and visualization, which can be crucial for fine-tuning system performance and accelerating time-to-market for new products.

With its high level of integration, the EVAL-CN0398-ARDZ minimizes the number of external components required, offering a compact and cost-effective solution for advanced optical sensing systems. Whether it's for colorimetry, photometry, or general light measurement, the EVAL-CN0398-ARDZ from Analog Devices Inc. is an excellent starting point for developers looking to create sophisticated and reliable optical sensing solutions.

You May Also Be Interested in

Rohm Semiconductor
SENSORSHLD1-EVK-101 EVALUATION B / BH1749NUC Color Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
Texas Instruments
FUEL TANK MKII BATTERY BOOSTERPA / BQ24250, BQ27441 Battery Charger Power Management LaunchPad™ Platform Evaluation Expansion Board
Need more? Email Us
Microchip Technology
PICTAIL PLUS EXPANSION BOARD / mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess