EN
  • EN
  • DE

NRVBS260T3G-VF01

Part No NRVBS260T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 2A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 60 V 2A Surface Mount SMB
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name NRVBS26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVBS260T3G-VF01CT, NRVBS260T3G-VF01DKR, NRVBS260T3G-VF01TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929359-NRVBS260T3G-VF01
Ultra Librarian 3D Model Ultra Librarian NRVBS260T3G-VF01 CAD Model

Description

ON Semiconductor NRVBS260T3G-VF01 Schottky Barrier Rectifier

The NRVBS260T3G-VF01 is a high-performance Schottky Barrier Rectifier produced by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is designed to meet a wide range of applications, offering superior efficiency in a compact, surface-mount package. It is particularly suitable for use in switching power supplies, converters, freewheeling diodes, and reverse battery protection.

Key Features

  • Voltage Rating: The device has a maximum repetitive reverse voltage (VRRM) of 60 volts, making it suitable for mid-range voltage applications.
  • Forward Current: It can handle an average rectified forward current of 2.0 amperes with a low forward voltage drop, ensuring energy-efficient operation.
  • Power Dissipation: This component has a power dissipation of 1.25 watts, which contributes to its ability to manage power effectively within a circuit.
  • Thermal Resistance: The NRVBS260T3G-VF01 boasts an impressive thermal resistance junction-to-ambient of 150 °C/W when mounted on a PCB with recommended pad layout.
  • Package: Housed in the SMB (DO-214AA) package, this rectifier is optimized for automated assembly processes and is well-suited for space-constrained applications.
  • Environmental Compliance: It complies with RoHS standards, ensuring that it is free from hazardous substances and is environmentally friendly.

Applications

The NRVBS260T3G-VF01 is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Portable devices and power management systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NRVBS260T3G-VF01 is no exception and is designed to meet the stringent requirements of the industrial and consumer electronics markets. Users can expect consistent performance and durability from this Schottky Barrier Rectifier, which is backed by ON Semiconductor's robust testing and quality control processes.

With its combination of efficiency, thermal management, and compact form factor, the NRVBS260T3G-VF01 is an excellent choice for designers looking to optimize their power circuits without compromising on performance or space.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess