EN
  • EN
  • DE

GAN080-650EBEZ

Part No GAN080-650EBEZ
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description 650 V, 80 MOHM GALLIUM NITRIDE (
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202237-GAN080-650EBEZ
Manufacturer Nexperia USA Inc.
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs-Single FETs, MOSFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology GaNFET (Gallium Nitride)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package DFN8080-8
Package / Case 8-VDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian GAN080-650EBEZ CAD Model

Description

The GaNFET (Gallium Nitride) N-Channel FET is a high-performance transistor manufactured by Nexperia USA Inc.

  • Category: Discrete Semiconductor Products
  • Application: FETs and MOSFETs
  • Technology: GaNFET
  • Package: 8-VDFN Exposed Pad
  • Operating Temperature Range: -55°C to 150°C
  • Status: Active
  • Mounting: Surface Mount
  • Feature: Wettable Flank

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess