EN
  • EN
  • DE

EVAL-ADG2128EBZ

Part No EVAL-ADG2128EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD EVAL FOR ADG2128 / ADG2128 Crosspoint Switch/Multiplexer Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Interface
Function Crosspoint Switch/Multiplexer
Embedded No
Utilized IC / Part ADG2128
Primary Attributes 8 x 12 Analog Multiplexer, 8 ~ 12V or +/- 5V
Supplied Contents Board(s)
Secondary Attributes Graphic User Interface
Base Product Number ADG2128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names EVALADG2128EBZ,-2735-EVAL-ADG2128EBZ
Standard Package 1
Win Source Part Number 1186291-EVAL-ADG2128EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADG2128EBZ CAD Model

Description

The EVAL-ADG2128EBZ is a robust evaluation board designed for the ADG2128, a crosspoint switch developed by Analog Devices Inc. This device is a versatile and efficient solution for routing signals in complex systems. The board facilitates the testing and development of circuits utilizing the ADG2128 switch, which is particularly suitable for applications requiring a high number of input/output configurations such as data acquisition systems, communication systems, and signal routing applications.

Key Features

  • Switch Matrix: The ADG2128 is an 8 x 12 analog switch matrix, which means it can connect any of its eight inputs to any of its twelve outputs, providing a high degree of flexibility in signal routing.
  • Low On Resistance: The switch offers a low on resistance (Ron) typically around 3.5 ohms, ensuring signal integrity and minimal attenuation when a path is closed.
  • High Voltage Range: It operates with a dual supply voltage ranging from ±4.5 V to ±22 V or a single supply voltage from 9 V to 40 V, catering to a wide array of application needs.
  • I²C Compatible Interface: The device features an I²C-compatible serial interface, which simplifies the control of the switch matrix and allows for easy integration with a microcontroller or processor.
  • Break-before-make Switching: The ADG2128 incorporates break-before-make switching action, preventing momentary shorting when switching channels.

Applications

  • Signal routing in data acquisition systems
  • Audio and video switching
  • Communication system backplanes
  • Automated test equipment
  • Relay replacement

Design and Development Support

The EVAL-ADG2128EBZ comes with comprehensive support materials to expedite the development process. Users can access detailed documentation, including the schematic, layout files, and bill of materials. In addition, the board is compatible with the EVAL-SDP-CB1Z system demonstration platform, which allows for easy interface with a PC for control and measurement purposes.

With its high-performance characteristics and user-friendly interface, the EVAL-ADG2128EBZ evaluation board is an essential tool for engineers looking to harness the capabilities of the ADG2128 crosspoint switch in their designs.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess