EN
  • EN
  • DE

EVAL-ADAU1467Z

Part No EVAL-ADAU1467Z
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ADAU1467 / ADAU1467 Audio Processing Audio Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Bulk
Type Audio
Function Audio Processing
Utilized IC / Part ADAU1467
Supplied Contents Board(s), Cable(s), Power Supply
Base Product Number ADAU1467
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-EVAL-ADAU1467Z,EVAL-ADAU1467Z-ND,-2735-EVAL-ADAU1467Z
Standard Package 1
Win Source Part Number 1016134-EVAL-ADAU1467Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADAU1467Z CAD Model

Description

EVAL-ADAU1467Z: High-Performance Audio Processor Evaluation Board by Analog Devices Inc.

The EVAL-ADAU1467Z is a comprehensive evaluation platform designed for the ADAU1467 SigmaDSP® 32-Bit Audio Processor, a high-fidelity audio processing solution from Analog Devices Inc. This evaluation board is engineered to streamline the development process for audio applications, facilitating the assessment of the ADAU1467's capabilities in a wide range of audio systems.

Key Features of the EVAL-ADAU1467Z:

  • High-Performance SigmaDSP Processor: The board is built around the ADAU1467, which is a powerful 32-bit audio DSP capable of executing advanced audio processing algorithms for superior sound quality.
  • Flexibility: With multiple audio input and output connectors, the evaluation board can easily interface with a variety of audio sources and sinks, offering flexibility in testing different audio configurations.
  • Comprehensive Development Tools: The board is supported by Analog Devices' SigmaStudio™ software, which provides a user-friendly graphical programming environment for the development and customization of audio processing flows.
  • Onboard Memory: It includes onboard non-volatile memory for self-booting and storing multiple audio processing algorithms and configurations.
  • Connectivity Options: It features various connectivity options including I²C, SPI, and GPIO interfaces for control and communication with external devices.
  • Plug-and-Play: The EVAL-ADAU1467Z is designed for easy use, allowing developers to quickly plug in the board and start experimenting with the ADAU1467 DSP without the need for complex setup procedures.

Applications:

The EVAL-ADAU1467Z is ideal for evaluating the ADAU1467 in a variety of audio applications such as:

  • Professional audio equipment
  • Automotive audio systems
  • Digital mixing consoles
  • Home theater systems
  • Active speakers and soundbars

With its robust feature set and powerful audio processing capabilities, the EVAL-ADAU1467Z from Analog Devices Inc. is an invaluable tool for audio engineers and developers looking to explore the full potential of the ADAU1467 SigmaDSP® Audio Processor in their next audio design project.

You May Also Be Interested in

Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess