The SY10EL34LZG TR is a high-speed differential 2:1 multiplexer with internal termination, belonging to the Precision Edge® product family from Microchip Technology (formerly Micrel). This device is designed for applications requiring high-speed data transmission, low skew, and minimal signal degradation. The internal termination resistors minimize reflections and ensure signal integrity in high-frequency environments.
Applications
- High-speed data communication systems
- Clock and data recovery (CDR) circuits
- Backplane transceivers
- Test and measurement equipment
- Networking equipment (routers, switches)
- High-performance computing
Features
- High-Speed Operation: Supports data rates up to several GHz.
- Low Skew: Minimizes skew between output signals for improved timing accuracy.
- 2:1 Multiplexer: Selects one of two differential input signals for output.
- Internal Termination: Integrated termination resistors reduce reflections and improve signal integrity.
- Differential Inputs and Outputs: Operates with differential signals for reduced noise and improved common-mode rejection.
- Low Jitter: Minimizes jitter in the output signals for reliable data transmission.
- PECL/ECL Logic: Compatible with Positive/Emitter Coupled Logic (PECL/ECL) signal levels.
- Surface Mount Package: Available in a small surface-mount package for compact designs.
Benefits
- Improved Signal Integrity: Internal termination resistors minimize reflections and ensure signal integrity in high-speed applications.
- Reduced Skew: Low skew between output signals improves timing accuracy and performance.
- High-Speed Data Transmission: Supports high data rates for demanding applications.
- Simplified Design: Integrated termination resistors reduce the number of external components and simplify the design process.
- Reduced Noise: Differential inputs and outputs minimize noise and improve common-mode rejection.
Additional Details
The SY10EL34LZG TR is designed for applications where signal integrity and high-speed performance are critical. The internal termination resistors are matched to the impedance of typical transmission lines, minimizing reflections and ensuring clean signal transmission. The low skew between output signals is essential for maintaining timing accuracy in high-speed digital systems. This device is commonly used in data centers, networking equipment, and test and measurement equipment. It requires a stable power supply and proper layout techniques to achieve optimal performance. The device is part of Microchip's Precision Edge family, known for its high-performance logic devices.