EN
  • EN
  • DE

TPA2000D1PWRG4

Part No TPA2000D1PWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W MONO 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 055345-TPA2000D1PWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2000D1PWRG4 CAD Model

Description

Overview of Texas Instruments TPA2000D1PWRG4

The Texas Instruments TPA2000D1PWRG4 is a high-fidelity, filter-free, class-D audio power amplifier that is designed for portable applications. It is a power-efficient solution that delivers high-quality sound with minimal power consumption, making it ideal for battery-powered devices such as smartphones, tablets, and portable media players.

Key Features

  • Class-D Operation: The TPA2000D1PWRG4 operates on class-D architecture, which provides a high level of efficiency, reducing heat generation and extending battery life in portable applications.
  • Output Power: This amplifier is capable of delivering 2 Watts of continuous average power to an 8-Ohm BTL load with less than 1% THD+N from a 5V power supply, ensuring loud and clear sound.
  • Filter-Free Modulation: The device employs a filter-free modulation design, which eliminates the need for external output filters, thus reducing component count and system cost.
  • Low Quiescent Current: It has a low shutdown current of 0.7 μA, which helps to conserve power when the amplifier is not in active use.
  • Thermal and Short-Circuit Protection: The TPA2000D1PWRG4 includes built-in thermal and short-circuit protection features to safeguard the device under adverse conditions.

Applications

The TPA2000D1PWRG4's small footprint and high efficiency make it an excellent choice for a variety of portable audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Tablets and Notebooks
  • Portable Gaming Devices
  • GPS Units

Technical Specifications

  • Supply Voltage Range: 2.5V to 5.5V
  • THD+N: Less than 1% at 1kHz at 1W
  • Package: 24-TSSOP (0.173", 4.40mm Width) with exposed pad
  • Operating Temperature: -40°C to 85°C

With its combination of high efficiency, sound quality, and robust protection features, the TPA2000D1PWRG4 from Texas Instruments stands out as a compelling solution for designers looking to enhance the audio experience in their portable devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8838 $51.9084
43+ $2.3662 $101.7466
66+ $2.2922 $151.2852
91+ $2.2183 $201.8653
117+ $2.1443 $250.8831
157+ $1.9225 $301.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 411 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess