EN
  • EN
  • DE

AD208BY

Part No AD208BY
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Precision, Low Offset, mV Input Isolation Amplifier
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Isolation
Number of Circuits 1
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 4kHz
Current - Input Bias 10nA
Voltage - Input Offset 250μV
Output Current per Channel 2mA
Dual Supply Voltage (±) 14.25 V ~ 15.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 38-SIP, 10 Leads, Offset Leads
Manufacturer Package 10-SIP
RoHS State Request Verification
Win Source Part Number 1135732-AD208BY
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD208
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD208BY CAD Model

Description

The AD208BY from Analog Devices Inc. is a state-of-the-art instrumentation amplifier designed to offer exceptional accuracy and stability. This high-performance component is ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • High Gain Accuracy: The AD208BY boasts a gain accuracy of ±0.15% max for G = 1, ensuring precise amplification of input signals without significant deviation.
  • Low Nonlinearity: With a nonlinearity specification of only 0.003% max at G = 1, the AD208BY delivers an output that is almost perfectly proportional to the input, which is critical for precision measurements.
  • Low Offset Voltage: The offset voltage is a mere 25 µV max, which reduces the need for additional calibration and increases the overall reliability of the signal processing.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 120 dB min for G = 1, the AD208BY effectively minimizes the effects of unwanted common-mode signals.
  • Wide Power Supply Range: It operates on a power supply range of ±4.5 V to ±18 V, accommodating various application requirements.

Applications

The AD208BY is versatile and can be used in a variety of settings. Some of the typical applications include:

  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Medical diagnostic instrumentation
  • Isolation amplifiers
  • Precision data acquisition systems

Performance and Quality

Analog Devices Inc. is renowned for delivering high-quality components that perform reliably under demanding conditions. The AD208BY is no exception, offering excellent thermal stability and a robust design that ensures consistent performance over time and across various environmental conditions. With its combination of precision, reliability, and flexibility, the AD208BY stands out as an exemplary choice for engineers and designers seeking the best in instrumentation amplification.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess