EN
  • EN
  • DE

EVAL-AD7190EBZ

Part No EVAL-AD7190EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL FOR AD7190 / AD7190 - 24 Bit 4.8k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Product Status Active
Number of A/D Converters 1
Number of Bits 24
Sampling Rate (Per Second) 4.8k
Data Interface Serial
Input Range ±VREF/gain
Power (Typ) @ Conditions 36.8mW @ 4.8kSPS
Utilized IC / Part AD7190
Supplied Contents Board(s)
Base Product Number AD7190
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 918743-EVAL-AD7190EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7190EBZ CAD Model

Description

The EVAL-AD7190EBZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD7190, a low noise, complete analog front end for high precision measurement applications. The AD7190 is an 8-channel, ultralow noise, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) with a fast settling filter, making it ideal for applications requiring high dynamic range, such as process control, smart transmitters, and medical instrumentation.

EVAL-AD7190EBZ Evaluation Board

This evaluation board enables users to quickly and easily begin working with the AD7190 features. It includes the AD7190 device and necessary support circuitry, providing a convenient platform for device evaluation and system prototyping. The EVAL-AD7190EBZ can be interfaced with a PC via the USB port and comes with software for controlling the ADC from a user-friendly graphical interface.

Key features of the EVAL-AD7190EBZ include:

  • Multiple input channels that can be configured as single-ended or differential inputs.
  • On-board reference and buffer circuitry to ensure signal integrity.
  • Pseudo-differential analog inputs for level shifting applications.
  • Flexible power supply options, including USB and external power sources.
  • Easy-to-use evaluation software for Windows® operating systems, facilitating data analysis and register configuration.

The board also supports a wide range of signal and sensor types, offering programmable gain and data output rates to accommodate various measurement needs. The EVAL-AD7190EBZ is designed to simplify and expedite development processes, enabling engineers to focus on system design and testing rather than on the complexities of ADC integration.

Whether you are developing precision instrumentation or looking to integrate high-accuracy ADC functionality into your design, the EVAL-AD7190EBZ from Analog Devices Inc. is an invaluable tool for achieving your design objectives efficiently and effectively.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR ADS7818
Lowest to $9.1470
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7945
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7946
Need more? Email Us
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $7.5013
Texas Instruments
KIT EVAL/DEMO FOR ADS1278
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7816
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1271
Lowest to $100.8639
Analog Devices Inc.
BOARD EVALUATION FOR AD7793
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess