EN
  • EN
  • DE

EVAL-AD7177-2SDZ

Part No EVAL-AD7177-2SDZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description EVAL BOARD FOR AD7177 / AD7177-2 series 32 Bit 10k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 1
Number of Bits 32
Sampling Rate (Per Second) 10k
Data Interface DSP, MICROWIRE™, QSPI™, Serial, SPI™
Input Range ±VREF
Power (Typ) @ Conditions 105mW @ 10kSPS
Utilized IC / Part AD7177-2
Supplied Contents Board(s), Power Supply
Base Product Number AD7177
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names EVAL-AD7177-2SDZ-ND,505-EVAL-AD7177-2SDZ,-2735-EVAL-AD7177-2SDZ
Standard Package 1
Win Source Part Number 1032215-EVAL-AD7177-2SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7177-2SDZ CAD Model

Description

EVAL-AD7177-2SDZ - High Precision, Low Noise ADC Evaluation Board from Analog Devices Inc.

The EVAL-AD7177-2SDZ is a feature-packed evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD7177-2, a high-performance, 24-bit analog-to-digital converter (ADC). This ADC is particularly well-suited for applications that demand high precision and low noise, such as industrial process control, instrumentation, and medical equipment.

Key Features

  • High Precision: The AD7177-2 is designed for applications that require the highest level of accuracy and repeatability. It offers a true 24-bit resolution with no missing codes, ensuring that the data conversion is precise and reliable.
  • Low Noise Performance: With an ultra-low noise figure, the AD7177-2 ensures that signal integrity is maintained, making it ideal for sensitive measurements where the signal quality is paramount.
  • Flexible Input Channels: The evaluation board supports multiple input configurations, allowing users to test the ADC in various scenarios and with different sensor types.
  • On-board Reference: A precision on-board reference enhances the accuracy of measurements, reducing the need for external components and simplifying the design process.
  • Easy-to-Use Interface: The EVAL-AD7177-2SDZ interfaces with a PC via USB and is supported by comprehensive software that enables users to control the ADC and analyze the data with ease.

Applications

  • Industrial Process Controls
  • Instrumentation
  • Medical Equipment
  • Data Acquisition Systems
  • Automated Test Equipment

The EVAL-AD7177-2SDZ is an excellent tool for engineers and designers who want to quickly and effectively evaluate the AD7177-2 ADC. Whether it's for prototyping or for conducting performance tests, this evaluation board simplifies the process, allowing for a streamlined path from concept to product. By providing a hands-on experience with the ADC's features and capabilities, the EVAL-AD7177-2SDZ helps users to make informed decisions about integrating the AD7177-2 into their designs.

For more information and detailed technical specifications, visit the Analog Devices Inc. website or consult the AD7177-2 datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess