EN
  • EN
  • DE

EVAL-AD5620EBZ

Part No EVAL-AD5620EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVAL BOARD FOR AD5620
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Bulk
Product Status Active
Number of DAC's 1
Number of Bits 12
Data Interface DSP, MICROWIRE™, QSPI™, Serial, SPI™
Settling Time 8 µs
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part AD5620
Base Product Number AD5620
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 918742-EVAL-AD5620EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5620EBZ CAD Model

Description

The EVAL-AD5620EBZ from Analog Devices Inc. is a high-performance evaluation board designed for testing and evaluating the capabilities of the AD5620 Digital-to-Analog Converter (DAC). The AD5620 is a 12-bit DAC that features a serial interface and operates from a single 2.7V to 5.5V supply. It is part of a family of pin-compatible DACs, including the 8-bit AD5600 and the 10-bit AD5610.

Key Features

  • High Resolution: The AD5620 provides a 12-bit resolution, enabling precise analog output for a wide range of applications.
  • Single Supply Operation: Operating from a single 2.7V to 5.5V supply, the AD5620 is versatile for use in various systems without the need for dual supplies.
  • Integrated Reference: An on-board precision 2.5V reference provides ease of use and helps reduce external component count.
  • Flexible Serial Interface: The SPI-compatible serial interface ensures easy connectivity with most microcontrollers and digital systems.
  • Compact Form Factor: The EVAL-AD5620EBZ is designed with a small footprint, making it suitable for space-constrained applications.

Applications

The AD5620's precision and small size make it an ideal choice for a variety of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Easy to Use

The EVAL-AD5620EBZ evaluation board is designed to facilitate easy testing and integration of the AD5620 DAC into any system. The board comes with all necessary software for device configuration and performance analysis, making it a user-friendly platform for designers and engineers.

Package Contents

The evaluation kit includes the EVAL-AD5620EBZ evaluation board, comprehensive documentation, and software for interfacing with the AD5620. Please note that a compatible controller board may be required for interfacing and is not included in the package.

For more information and complete technical specifications, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Digilent, Inc.
BOARD PMODDA1 FOR AD7303
Need more? Email Us
Analog Devices Inc.
11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4384 DAC / CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD5696R / AD5696R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess