EN
  • EN
  • DE

EVAL-AD5696RSDZ

Part No EVAL-AD5696RSDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description BOARD EVAL FOR AD5696R / AD5696R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Manufacturer Analog Devices Inc.
Packaging Box
Number of DAC's 4
Number of Bits 16
Data Interface I2C
Settling Time 5 µs
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part AD5696R
Base Product Number AD5696
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number EVALAD5696RSDZ,-2735-EVAL-AD5696RSDZ
Standard Package 1
Win Source Part Number 1317946-EVAL-AD5696RSDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5696RSDZ CAD Model

Description

The EVAL-AD5696RSDZ from Analog Devices Inc. is a high-performance evaluation board designed for the AD5696R, a quad, 16-bit digital-to-analog converter (DAC) with on-chip output amplifiers and I2C interface. This evaluation board is an essential tool for designers and engineers to explore the features and capabilities of the AD5696R DAC, which is ideal for precision control applications in industrial and communication systems.

Key Features:

  • Quad 16-Bit DAC: The board features the AD5696R DAC, which provides four 16-bit channels with high accuracy and low noise performance.
  • On-Chip Reference: An on-chip 2.5 V, 2 ppm/°C reference voltage enables precise output control and reduces the need for external components.
  • Easy-to-Use Interface: The I2C-compatible serial interface allows for straightforward connection to most microcontrollers or processors.
  • Flexible Power Supply: The board operates from a single 2.7 V to 5.5 V power supply, making it versatile for a variety of system voltages.
  • Output Buffer Amplifiers: Integrated output buffer amplifiers provide rail-to-rail output swing and high drive capacity.

Applications:

  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Portable Battery-Powered Instruments

The EVAL-AD5696RSDZ evaluation board comes with a user-friendly software package that enables easy configuration of the DAC features. Users can set up the DAC output values, monitor the performance, and experiment with different settings, all through a graphical user interface (GUI). The board's layout is designed to facilitate probing and signal integrity, ensuring accurate measurements during testing.

Overall, the EVAL-AD5696RSDZ is an excellent platform for developing and testing applications that require high precision analog output. Its combination of features, ease of use, and support from Analog Devices Inc. makes it a valuable asset for any development team working with advanced DAC technology.

You May Also Be Interested in

Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD5620
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD9737A / AD9737A 11 Bit 2.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD5371
Need more? Email Us
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC12DL3200 / DAC12DL3200 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess