EN
  • EN
  • DE
  • IT

NB2308AI1HDTR2G

Part No NB2308AI1HDTR2G
Manufacturer Rochester Electronics
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PLL CLOCK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NB2308AI1HDTR2G, 2156-NB2308AI1HDTR2G-ONTR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928723-NB2308AI1HDTR2G
Ultra Librarian 3D Model Ultra Librarian NB2308AI1HDTR2G CAD Model

Description

The NB2308AI1HDTR2G is a zero delay buffer IC manufactured by ON Semiconductor.

  • Frequency: 133.3MHz
  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Operating Temperature: -40°C to 85°C
  • Mounting: surface mountable
  • Part Status: obsolete
  • Category: Integrated Circuits (ICs)
  • Popularity: high
  • Supply and Demand Status: balanced
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
Need more? Email Us
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess