EN
  • EN
  • DE

CDB4384

Part No CDB4384
Manufacturer Cirrus Logic Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description BOARD EVAL FOR CS4384 DAC / CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Cirrus Logic Inc.
Package Bulk
Number of DAC's 8
Number of Bits 24
Sampling Rate (Per Second) 192k
Data Interface Serial
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part CS4384
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Other Names 598-1525,-598-1525,CDB-4384
Standard Package 1
Win Source Part Number 1047733-CDB4384
Ultra Librarian 3D Model Ultra Librarian CDB4384 CAD Model

Description

The CDB4384 is an evaluation board for digital to analog converters (DACs) from Cirrus Logic Inc.

  • Bits: 24-bit number of bits
  • Sampling Rate: 192k sampling rate (per second)
  • Data Interface: serial
  • IC/Part: CS4384
  • DACs: eight DACs
  • DAC Type: voltage
  • Package: bulk
  • Supplied Contents: board(s)
  • RoHS: non-compliant

You May Also Be Interested in

Microchip Technology
BOARD DAUGHTER PICTAIL MCP4725 / MCP4725 12 Bit 100k ~ 3.4M Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5663R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
DAC5682Z - 16 Bit 1G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD9737A / AD9737A 11 Bit 2.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess