EN
  • EN
  • DE

LTC4312IDE#TRPBF

Part No LTC4312IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER I2C HOTSWAP 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Capacitance - Input 20 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 7.3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Base Product Number LTC4312
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879882-LTC4312IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4312IDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC4312IDE#TRPBF I²C Bus Buffer

The LTC4312IDE#TRPBF is a high-performance I²C bus buffer from Analog Devices Inc. designed to enhance the reliability and extend the reach of I²C communication in complex systems. This innovative component is particularly useful in applications where multiple devices are connected over long distances or where the bus capacitance exceeds the standard limits set for I²C communications.

Key Features:

  • Hot-Swappable: The LTC4312IDE#TRPBF allows for devices to be inserted or removed from the I²C bus without needing to power down the system, ensuring seamless operation and maintenance.
  • High Noise Immunity: With built-in rise time accelerators, this bus buffer enhances the signal integrity on capacitive buses, which significantly improves noise immunity and prevents data corruption.
  • Extended Bus Length: It enables the extension of the I²C bus length beyond the typical limits, allowing for greater flexibility in system design and the connection of peripheral devices located further away from the host controller.
  • Low Operating Voltage: The device supports a wide operating voltage range from 2.5V to 5.5V, making it suitable for various low-voltage applications.
  • Pre-Biased Bus Capability: This feature allows the LTC4312IDE#TRPBF to work with I²C lines that are pre-biased to an intermediate voltage, offering compatibility with a broader range of system configurations.

Applications:

The LTC4312IDE#TRPBF is ideal for a variety of applications where robust I²C communication is critical. This includes, but is not limited to, data centers, server farms, and telecommunications equipment where multiple sensors, EEPROMs, or other I²C-compatible devices must communicate reliably over long distances or through electrically noisy environments.

Package and Quality:

Encased in a compact 14-lead DFN package, the LTC4312IDE#TRPBF is designed to occupy minimal board space while delivering its powerful buffering capabilities. Analog Devices Inc. ensures that this component meets stringent quality standards, providing reliable performance for critical applications.

With its advanced features and robust design, the LTC4312IDE#TRPBF by Analog Devices Inc. is an essential component for enhancing I²C bus communication and system reliability across a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess