EN
  • EN
  • DE

LTC2991IMS#TRPBF

Part No LTC2991IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC MONITOR OCTAL 16MSOP / Temp Monitoring System (Sensor) Internal and External Sensor I2C Output 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Accuracy ±3.5°C Local(Max), ±1.5°C Remote(Max)
Topology ADC, Multiplexer, Register Bank
Output Type I2C
Output Alarm Yes
Output Fan Yes
Voltage - Supply 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC2991
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846169-LTC2991IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2991IMS#TRPBF CAD Model

Description

Product Overview: LTC2991IMS#TRPBF from Analog Devices Inc.

The LTC2991IMS#TRPBF, manufactured by Analog Devices Inc., is a highly versatile monitoring system designed to keep a vigilant eye on the critical parameters within electronic systems. This integrated circuit (IC) is adept at measuring temperature, voltage, and current, providing a comprehensive solution for system health monitoring in a wide range of applications.

Key Features:

  • Multi-Channel Monitoring: The device can measure temperature, voltage, and current across multiple channels, offering extensive system diagnostics capabilities.
  • High Accuracy: Engineered for precision, the LTC2991 provides accurate readings, ensuring reliable performance and system stability.
  • Wide Voltage Range: It features a wide operating voltage range, accommodating various power supply levels for flexible deployment across different platforms.
  • I²C Interface: Equipped with an I²C interface, the LTC2991 facilitates easy integration into existing systems, allowing for straightforward communication with microcontrollers and processors.
  • Internal Temperature Sensor: An internal temperature sensor provides direct monitoring of the IC's own temperature, contributing to the overall safety and longevity of the system.
  • Compact Package: Housed in a compact MSOP-16 package, the LTC2991IMS#TRPBF is suited for space-constrained applications without compromising functionality.

Applications:

The LTC2991IMS#TRPBF is ideal for use in a variety of sectors, including but not limited to:

  • Telecommunications
  • Industrial Systems
  • Data Centers
  • Automotive Electronics
  • Computer Servers
  • Medical Equipment

Its ability to monitor multiple parameters simultaneously makes it a valuable asset for system maintenance and diagnostics, contributing to the overall reliability and efficiency of electronic systems.

Conclusion:

The LTC2991IMS#TRPBF from Analog Devices Inc. is a sophisticated, multi-function monitoring IC that stands out for its accuracy, versatility, and ease of use. Whether it's for temperature, voltage, or current monitoring, this device ensures that your systems are operating within their specified limits, safeguarding against potential failures and prolonging the life of your electronic equipment.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Texas Instruments
Lowest to $23.4503
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7145 $54.8580
9+ $11.2529 $101.2761
14+ $10.9013 $152.6182
19+ $10.5496 $200.4424
25+ $10.1980 $254.9500
33+ $9.1430 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,371 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess