EN
  • EN
  • DE

DC416A

Part No DC416A
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC1864CMS8 - 16-BIT, 250KSPS, 5 / LTC1864 series 16 Bit 250k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 1
Number of Bits 16
Sampling Rate (Per Second) 250k
Data Interface Serial, SPI
Power (Typ) @ Conditions 4.25mW @ 250kSPS
Utilized IC / Part LTC1864
Supplied Contents Board(s)
Base Product Number DC416
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC416A
Standard Package 1
Win Source Part Number 1018213-DC416A
Ultra Librarian 3D Model Ultra Librarian DC416A CAD Model

Description

The DC416A is a state-of-the-art data conversion product from Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This product is designed to provide precise and efficient data conversion solutions for a wide range of applications, including industrial instrumentation, medical devices, communication systems, and automotive electronics.

Key Features

  • High Precision: The DC416A delivers exceptional accuracy and low noise performance, ensuring reliable data conversion even in the most demanding environments.
  • Versatility: With its flexible input and output options, this product can be easily integrated into various electronic systems, making it a versatile choice for designers.
  • Robust Design: Built to withstand harsh industrial conditions, the DC416A maintains its performance over a wide temperature range and in the presence of electromagnetic interference.
  • Easy Integration: This product comes with comprehensive support materials, including datasheets, application notes, and reference designs, to facilitate smooth integration into your projects.

Technical Specifications

Parameter Value
Resolution High-Resolution ADC/DAC
Interface Digital Serial Interface
Supply Voltage Optimized for Low Power Operation
Package Type Compact and Durable Packaging

Applications

The DC416A is ideal for a multitude of applications that require high-precision data conversion. Its robust design and advanced features make it particularly suitable for:

  • Industrial Automation Systems
  • Medical Imaging Equipment
  • High-Speed Communication Devices
  • Automotive Sensor Interfaces

In conclusion, the DC416A from Analog Devices Inc. is a top-tier data conversion solution that offers reliability, versatility, and performance. Whether you are working on a complex industrial system or a sensitive medical device, the DC416A is engineered to meet your data conversion needs with precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess