EN
  • EN
  • DE

DC2093A-A

Part No DC2093A-A
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description DEV BOARD FOR LT4275A/LT4321 / LT4275A, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Power Management
Function Power over Ethernet (PoE)
Embedded No
Utilized IC / Part LT4275A, LT4321
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number DC2093
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.8500
Other Names -2735-DC2093A-A,505-DC2093A-A,DEMO 2093A-A,DC2093A-A-ND
Standard Package 1
Win Source Part Number 1232180-DC2093A-A
Ultra Librarian 3D Model Ultra Librarian DC2093A-A CAD Model

Description

The DC2093A-A is a feature-rich demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC®3335, a high-efficiency, nanopower buck-boost converter with an integrated precision coulomb counter. This board is an excellent tool for engineers and designers looking to explore the potential of low power energy harvesting or battery life extension for their applications.

Key Features

  • Nanopower Operation: The LTC®3335 at the heart of the DC2093A-A operates with quiescent current as low as 680nA, making it ideal for battery-powered and energy harvesting applications where power efficiency is crucial.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 5.5V, the board is versatile and can accommodate a variety of energy sources, from single-cell batteries to solar panels.
  • Integrated Coulomb Counter: The precision coulomb counter allows for accurate measurement of input and output charge, enabling detailed energy monitoring and battery life estimation.
  • Buck-Boost Capability: The converter can seamlessly transition between buck and boost modes, ensuring a stable output voltage even as the input voltage varies above or below the output voltage.
  • User-Friendly Interface: The DC2093A-A is equipped with test points and jumpers for easy evaluation and integration into existing systems.

Applications

The DC2093A-A is suitable for a wide range of low power applications, including:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Portable and Wearable Electronics
  • Industrial Monitoring Devices
  • Remote Monitoring and Control Systems

Technical Specifications

The demonstration board comes with a detailed set of technical specifications to assist developers in understanding its operational limits and capabilities:

  • Output Voltage: 3.3V
  • Output Current: Up to 50mA
  • Operating Temperature Range: -40°C to 125°C

With the DC2093A-A, Analog Devices Inc. provides a powerful platform for innovating energy-efficient solutions that require long battery life or utilize energy harvesting. Its robust design and comprehensive feature set make it a valuable asset for any low-power application development.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess