EN
  • EN
  • DE

I6E1866-AQUA

Part No I6E1866-AQUA
Manufacturer Belden Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997962-I6E1866-AQUA
Categories OEM Parts(F-I)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian I6E1866-AQUA CAD Model

Description

The I6E1866-AQUA is an industrial Ethernet cable manufactured by Belden Inc. Belden is a well-known manufacturer of high-quality cables and connectivity solutions for industrial and commercial applications. This cable is designed to provide reliable data transmission in harsh industrial environments.

Applications

  • Industrial automation: Connecting PLCs, HMIs, and other automation devices.
  • Process control: Transmitting data from sensors and actuators in process industries.
  • Machine vision: Connecting cameras and image processing systems.
  • Robotics: Providing reliable communication for robotic systems.
  • Ethernet/IP networks: Supporting Ethernet/IP communication protocols in industrial environments.

Features

  • Industrial-grade construction: Designed to withstand harsh environmental conditions.
  • Shielded cable: Provides protection against electromagnetic interference (EMI).
  • Category 5e or Category 6 performance: Supports high-speed data transmission.
  • Aqua jacket: Likely indicates a specific jacket material or color for easy identification.
  • Stranded conductors: Offers flexibility and durability for repeated flexing.

Benefits

  • Reliable data transmission: Ensures consistent and error-free communication.
  • Reduced downtime: Minimizes the risk of network disruptions due to cable failures.
  • Improved network performance: Supports high-speed data transfer rates.
  • Increased durability: Withstands harsh environmental conditions.
  • Easy installation: Facilitates quick and efficient deployment.

Additional Details

The I6E1866-AQUA cable typically meets or exceeds industry standards such as TIA/EIA-568-C.2. It is constructed with high-quality copper conductors and a durable jacket material that is resistant to chemicals, oil, and abrasion. The shielding provides protection against EMI and RFI (Radio Frequency Interference), ensuring signal integrity in noisy industrial environments. The aqua jacket color is often used to identify Ethernet cables in industrial settings. The cable is available in various lengths and configurations to meet specific application requirements. The specific impedance, attenuation, and other electrical characteristics are detailed in the product datasheet.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess