EN
  • EN
  • DE

TMX320DM6437AZDUA

Part No TMX320DM6437AZDUA
Manufacturer Texas Instruments
Catalog Embedded Processors and Controllers
Description DSP Fixed-Point 32-Bit 700MHz 5600MIPS 376-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Bus Width 32 b
Max Frequency 700 MHz
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1100584-TMX320DM6437AZDUA
Categories Embedded Processors and Controllers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320DM6437AZDUA CAD Model

Description

The TMX320DM6437AZDUA is a high-performance digital signal processor (DSP) from the esteemed manufacturer Texas Instruments. This DSP is part of the TMS320DM643x series, which is renowned for its robust processing capabilities and is designed to meet the demands of a wide range of multimedia and communication applications.

Key Features:

  • Advanced Performance: With a clock speed of up to 720 MHz, the TMX320DM6437AZDUA delivers exceptional processing power, capable of handling complex algorithms and computations with ease.
  • Integrated Peripherals: This DSP comes equipped with a variety of integrated peripherals, including video and audio interfaces, which facilitate the development of multimedia applications without the need for additional components.
  • High-Quality Imaging: It supports high-resolution image processing, making it an ideal choice for applications that require advanced imaging capabilities such as video surveillance, medical imaging, and digital media.
  • Extensive Memory Interface: The device features a flexible memory interface that supports DDR2, SDRAM, and asynchronous memories, allowing for versatile memory configuration and optimization according to application requirements.

Applications:

The TMX320DM6437AZDUA is ideally suited for a broad spectrum of applications. Some of these include:

  • Professional Audio Equipment
  • Video Processing and Analysis
  • Telecommunications Infrastructure
  • Medical Imaging Systems
  • Digital Media Servers and Gateways

Technical Specifications:

The TMX320DM6437AZDUA is built on a 32-bit fixed-point architecture that provides a perfect balance between high performance and low power consumption. It features a large on-chip memory, and its external memory interface allows for significant expansion capabilities.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the TMX320DM6437AZDUA is no exception. It is designed to meet the highest standards of reliability for professional and industrial applications, ensuring consistent performance over the product's lifespan.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us
Maxim Integrated
EVAL KIT MAX17048 (HOST-SIDE MOD / MAX17048 Fuel Gauge Power Management Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess