Product Overview: TPS3802K33DCKRG4 from Texas Instruments
The TPS3802K33DCKRG4 is a high-precision voltage detector designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the TPS3802 family, which is known for its ultra-small, low-power applications that require high accuracy in voltage monitoring.
Key Features
- Voltage Threshold: The TPS3802K33DCKRG4 features a fixed-sense threshold voltage of 3.3V, making it ideal for monitoring 3.3V power supplies.
- High Accuracy: It offers a high accuracy threshold with a tight tolerance, ensuring reliable operation and system protection.
- Low Power Consumption: With a quiescent current of typically 3 µA, the device is optimized for battery-powered and low-power applications.
- Reset Time Delay: The built-in programmable time delay provides flexibility in system reset and avoids unnecessary resets due to transient voltages.
- Temperature Range: It operates over a wide temperature range of -40°C to 85°C, suitable for various environmental conditions.
- Package: The device comes in a 5-pin SC-70 package, which is highly space-efficient for compact PCB layouts.
Applications
The TPS3802K33DCKRG4 is versatile and can be used in a variety of applications, including:
- Battery-powered equipment
- Portable and handheld devices
- Microprocessor, microcontroller, or FPGA power monitoring
- Industrial and automotive systems
- Networking and telecom equipment
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The TPS3802K33DCKRG4 is manufactured to meet the stringent quality standards, ensuring long-term reliability and performance in critical applications.
Support and Resources
Customers can access a wealth of support resources, including datasheets, application notes, and design tools, to facilitate the integration of the TPS3802K33DCKRG4 into their projects. Texas Instruments also provides technical support to address any design or application-related queries.