EN
  • EN
  • DE
  • IT

MAX40659ETA+

Part No MAX40659ETA+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 8TDFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 8-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type Transimpedance Amplifier
Applications LIDAR, Industrial Imaging
Mounting Surface Mount
Case / Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX40659
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1316567-MAX40659ETA+
Ultra Librarian 3D Model Ultra Librarian MAX40659ETA+ CAD Model

Description

Product Overview: MAX40659ETA+ by Analog Devices Inc.

The MAX40659ETA+ is a cutting-edge amplifier from Analog Devices Inc., designed to offer superior performance for a wide range of applications. This product is a testament to Analog Devices' commitment to providing high-quality, reliable components for the electronics industry. The MAX40659ETA+ is particularly well-suited for use in high-speed signal processing, data acquisition systems, and any application requiring precise amplification with high bandwidth.

Key Features

  • High Bandwidth: The MAX40659ETA+ boasts a high bandwidth, making it ideal for applications that require rapid signal processing.
  • Low Distortion: This amplifier is engineered to minimize distortion, ensuring clear and accurate signal amplification.
  • Low Noise: With its low noise characteristics, the MAX40659ETA+ is perfect for sensitive applications where signal integrity is paramount.
  • Power Efficiency: Despite its high performance, the MAX40659ETA+ is designed to consume minimal power, which makes it suitable for portable and battery-powered devices.
  • Small Package: The compact form factor of the MAX40659ETA+ allows it to be easily integrated into space-constrained designs without compromising on performance.

Applications

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Communication Infrastructure
  • Automotive Radar and Lidar Systems

The MAX40659ETA+ is built to deliver exceptional performance, making it an excellent choice for designers and engineers looking to enhance the capabilities of their electronic systems. With its robust feature set and versatile application potential, the MAX40659ETA+ from Analog Devices Inc. is a top-tier component for any project demanding high-quality signal amplification.

Technical Specifications

For detailed technical specifications, it is recommended to consult the MAX40659ETA+ datasheet provided by Analog Devices Inc., which contains comprehensive information on electrical characteristics, pin configurations, and application notes to help you make the most out of this remarkable amplifier.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2780 $63.8340
7+ $17.4589 $122.2123
10+ $16.9132 $169.1320
14+ $16.3677 $229.1478
18+ $15.8221 $284.7978
24+ $14.1854 $340.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess