EN
  • EN
  • DE

ADL5569BCPZ

Part No ADL5569BCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (2.5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Strip
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 16-UFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (2.5x3)
Base Product Number ADL5569
Other Names -2735-ADL5569BCPZ,505-ADL5569BCPZ,ADL5569BCPZ
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260423-ADL5569BCPZ
Ultra Librarian 3D Model Ultra Librarian ADL5569BCPZ CAD Model

Description

ADL5569BCPZ High-Performance RF Amplifier

The ADL5569BCPZ from Analog Devices Inc. is a state-of-the-art RF amplifier designed to deliver superior performance in a wide range of high-frequency applications. This component is part of Analog Devices' extensive portfolio of RF and microwave products, which are renowned for their quality, reliability, and cutting-edge technology.

Constructed using an advanced silicon-germanium process, the ADL5569BCPZ offers a perfect balance of low noise figure and high linearity, making it an ideal choice for demanding applications such as wireless infrastructure, RF instrumentation, and defense electronics. Its ability to operate over a broad frequency range, typically from 30 MHz to 4000 MHz, provides designers with a versatile component that can be used in multiple stages of an RF signal chain.

Key Features:

  • Frequency Range: 30 MHz to 4000 MHz, supporting a multitude of RF bands with a single device.
  • Gain: The device offers a high gain, which is vital for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: The low noise figure of this amplifier ensures minimal degradation of the signal-to-noise ratio, crucial for high-performance systems.
  • High Linearity: Excellent linearity performance allows for the accurate transmission and reception of signals without distortion.
  • Single-ended Input and Output: This feature simplifies the design and integration process, reducing the need for additional components.
  • Power-down Capability: The amplifier can be powered down, which is beneficial for power-sensitive applications.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5569BCPZ is designed for space-constrained applications.

The ADL5569BCPZ is not just about raw performance; it also offers features that facilitate ease of use. The device includes an integrated bias control circuit, which reduces the need for external components and simplifies the biasing process. Additionally, the amplifier's robust design ensures consistent performance over a wide range of environmental conditions.

With its combination of high performance, broad frequency range, and ease of integration, the ADL5569BCPZ from Analog Devices Inc. is an excellent choice for engineers looking to push the boundaries of RF design.

You May Also Be Interested in

Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1778 $78.3556
4+ $32.1460 $128.5840
6+ $31.1415 $186.8490
8+ $30.1369 $241.0952
10+ $29.1323 $291.3230
14+ $26.1186 $365.6604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,769 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess