EN
  • EN
  • DE

LTC4368IDD-1#WPBF

Part No LTC4368IDD-1#WPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description 100V UV/OV & REVERSE PROT CNTR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4368
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349576-LTC4368IDD-1#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC4368IDD-1#WPBF CAD Model

Description

Analog Devices LTC4368IDD-1#WPBF Surge Stopper

The LTC4368IDD-1#WPBF from Analog Devices is a high-performance surge stopper designed to protect sensitive electronic equipment from damaging overvoltage and overcurrent conditions. This device is engineered to provide robust defense against high voltage transients, such as those caused by lightning strikes, load dump in vehicles, and other temporary surge events that can be detrimental to electronic circuits.

Featuring a wide operating voltage range of 4V to 80V, the LTC4368 ensures compatibility with a broad spectrum of power supplies and systems. Its ability to withstand and control during an overvoltage event is a key attribute, making it an ideal choice for automotive, industrial, and telecommunication applications where power supply stability is critical.

The LTC4368IDD-1#WPBF is housed in a compact 10-lead DFN package, offering a space-saving solution without compromising on performance. The device includes an adjustable overvoltage lockout and an overcurrent protection feature that can be tailored to the specific needs of the application through external resistors. This allows designers to set precise thresholds for triggering protective measures, ensuring that the connected load is shielded from potential harm.

Moreover, the LTC4368 incorporates a fault timer that provides an additional layer of protection by limiting the duration of overcurrent conditions, thereby preventing prolonged exposure to harmful conditions that could lead to system failure. This feature is particularly useful in scenarios where transient events are expected to be brief, yet potentially destructive.

With its advanced features and reliable performance, the LTC4368IDD-1#WPBF surge stopper from Analog Devices is a crucial component for any design that demands high-level protection against voltage and current transients. It is an investment in the longevity and reliability of your electronic systems, safeguarding them against unpredictable and severe electrical events.

Whether you are designing power supplies, automotive electronics, or robust industrial systems, the LTC4368IDD-1#WPBF provides the assurance needed to keep your circuits safe and operational under the toughest conditions.

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess